PrimePACK™ 3 1200 V, 1400 A half-bridge dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC, soft switching chip and pre-applied Thermal Interface Material.
Summary of Features
Extended operation temperature Tvj op
High DC stability
High short circuit capability, self limiting short circuit current
Unbeatable robustness
VCEsat with positive temperature coefficient
Low VCEsat
4 kV AC 1 min insulation
Package with CTI > 400
High creepage and clearance distances
High power and thermal cycling capability
Substrate for low thermal resistance
UL recognized
Benefits
High power density
Standardized housing
Applications
Motor control and drives
Traction
Uninterruptible power supplies (UPS)
Wind
Designers who used this product also designed with
DDB6U75N16W1R_B11 | Bridge Rectifier & AC-Switches
DF160R12W2H3F_B11 | IGBT Modules
F3L200R12N2H3_B47 | IGBT Modules
FP150R12KT4P | IGBT Modules
FZ2400R17HP4_B2 | IGBT Modules
ETT580N16P60 | Thyristor / Diode Modules
IDW30G120C5B | CoolSiC™ Schottky Diodes
XMC4200-F64K256 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
2ED300C17-ST | Gate Driver ICs
FF500R17KE4 | IGBT Modules
IRFB4127 | N-Channel Power MOSFET
FF1200R17KP4_B2 | IGBT Modules
TT600N16KOF | Thyristor / Diode Modules
TLE4252D | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
TT330N16KOF | Thyristor / Diode Modules
FZ1500R33HE3 | IGBT Modules
TLE42644G | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
XMC4800-F100K2048 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
FF600R17ME4P | IGBT Modules
DZ435N40K | Thyristor / Diode Modules
DDB6U75N16W1R_B11 | Bridge Rectifier & AC-Switches
DF160R12W2H3F_B11 | IGBT Modules
F3L200R12N2H3_B47 | IGBT Modules
FP150R12KT4P | IGBT Modules
FZ2400R17HP4_B2 | IGBT Modules
ETT580N16P60 | Thyristor / Diode Modules
IDW30G120C5B | CoolSiC™ Schottky Diodes
XMC4200-F64K256 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
1 2 3 4 5
PrimePACK™ 3 1200 V, 1400 A half-bridge dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC, soft switching chip and pre-applied Thermal Interface Material.
Summary of Features
- Extended operation temperature Tvj op
- High DC stability
- High short circuit capability, self limiting short circuit current
- Unbeatable robustness
- VCEsat with positive temperature coefficient
- Low VCEsat
- 4 kV AC 1 min insulation
- Package with CTI > 400
- High creepage and clearance distances
- High power and thermal cycling capability
- Substrate for low thermal resistance
- UL recognized
Benefits
- High power density
- Standardized housing
Applications
- Motor control and drives
- Traction
- Uninterruptible power supplies (UPS)
- Wind
Designers who used this product also designed with
- DDB6U75N16W1R_B11 |
Bridge Rectifier & AC-Switches
- DF160R12W2H3F_B11 |
IGBT Modules
- F3L200R12N2H3_B47 |
IGBT Modules
- FP150R12KT4P |
IGBT Modules
- FZ2400R17HP4_B2 |
IGBT Modules
- ETT580N16P60 |
Thyristor / Diode Modules
- IDW30G120C5B |
CoolSiC™ Schottky Diodes
- XMC4200-F64K256 BA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- 2ED300C17-ST |
Gate Driver ICs
- FF500R17KE4 |
IGBT Modules
- IRFB4127 |
N-Channel Power MOSFET
- FF1200R17KP4_B2 |
IGBT Modules
- TT600N16KOF |
Thyristor / Diode Modules
- TLE4252D |
Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
- TT330N16KOF |
Thyristor / Diode Modules
- FZ1500R33HE3 |
IGBT Modules
- TLE42644G |
Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
- XMC4800-F100K2048 AA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- FF600R17ME4P |
IGBT Modules
- DZ435N40K |
Thyristor / Diode Modules
- DDB6U75N16W1R_B11 |
Bridge Rectifier & AC-Switches
- DF160R12W2H3F_B11 |
IGBT Modules
- F3L200R12N2H3_B47 |
IGBT Modules
- FP150R12KT4P |
IGBT Modules
- FZ2400R17HP4_B2 |
IGBT Modules
- ETT580N16P60 |
Thyristor / Diode Modules
- IDW30G120C5B |
CoolSiC™ Schottky Diodes
- XMC4200-F64K256 BA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
1
2
3
4
5