Infineon Technologies AG 3300V 1000A IGBT Transistor FD1000R33HE3KBPSA1

Description
IGBT MODULE 3300V 1000A Product overview: FD1000R33HE3KBPSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300V, 1000A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 3300V, 1000A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FD1000R33HE3KBPS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MODULE 3300V 1000A Product overview: FD1000R33HE3KBPSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300V, 1000A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 3300V, 1000A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FD1000R33HE3KBPS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3300V 1000A IGBT Transistor
297-FD1000R33HE3KBPSA1
3300V 1000A IGBT Transistor 297-FD1000R33HE3KBPSA1
IGBT MODULE 3300V 1000A Product overview: FD1000R33HE3KBPSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300V, 1000A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 3300V, 1000A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FD1000R33HE3KBPS A1 can be used for catalog matching and distributor lookup.

IGBT MODULE 3300V 1000A Product overview: FD1000R33HE3KBPSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300V, 1000A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 3300V, 1000A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FD1000R33HE3KBPSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 1210267-FD1000R33HE3KBPSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Modules
1210267-FD1000R33HE3KBPSA1
Discrete Semiconductor Products - Transistors - IGBTs - Modules 1210267-FD1000R33HE3KBPSA1
Win Source Part Number: 1210267-FD1000R33HE3 KBPSA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Series: IHM-B Package: Bulk Standard Package: 1 Power - Max: 11500 W Configuration: Dual Brake Chopper Input: Standard IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 3300 V Current - Collector (Ic) (Max): 1000 A Vce(on) (Max) @ Vge, Ic: 3.1V @ 15V, 1000A Current - Collector Cutoff (Max): 5 mA Input Capacitance (Cies) @ Vce: 190 nF @ 25 V NTC Thermistor: No Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): FD1000R33HE3-K; FD1000R33HE3K; SP001181570; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: FD1000R33HE3-K,FD100 0R33HE3-K-ND,SP00118 1570 Base Product Number: FD1000

Win Source Part Number: 1210267-FD1000R33HE3KBPSA1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules
Series: IHM-B
Package: Bulk
Standard Package: 1
Power - Max: 11500 W
Configuration: Dual Brake Chopper
Input: Standard
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 3300 V
Current - Collector (Ic) (Max): 1000 A
Vce(on) (Max) @ Vge, Ic: 3.1V @ 15V, 1000A
Current - Collector Cutoff (Max): 5 mA
Input Capacitance (Cies) @ Vce: 190 nF @ 25 V
NTC Thermistor: No
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): FD1000R33HE3-K; FD1000R33HE3K; SP001181570;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: FD1000R33HE3-K,FD1000R33HE3-K-ND,SP001181570
Base Product Number: FD1000

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FD1000R33HE3KBPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FD1000R33HE3KBPSA1
Discrete Semiconductor Products - Transistors - IGBTs FD1000R33HE3KBPSA1
IGBT MODULE 3300V 1000A

IGBT MODULE 3300V 1000A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-FD1000R33HE3KBPSA1 1210267-FD1000R33HE3KBPSA1 FD1000R33HE3KBPSA1
Product Name 3300V 1000A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Modules Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data