- Trained on our vast library of engineering resources.

Infineon Technologies AG IGBT Modules F3L200R07PE4

Description
EconoPACK™ 4 650 V 3-level phase leg IGBT module with Trench/Fieldstop IGBT4, Emitter Controlled 4 diode and NTC Summary of Features Increased blocking voltage capability to 650 V Extended Operation Temperature T (vj op) T(vj op) = 150°C VCE(sat) with positive Temperature Coefficient 4 kV AC 1min Insulation High mechanical robustness Integrated NTC temperature sensor Isolated Base Plate Standard Housing Benefits Compact Modules Easy and most reliable assembly No Plugs and Cables required Ideal for Low Inductive System Designs Potential Applications Designers who used this product also designed with FF900R12IP4D | IGBT Modules FS500R17OE4DP | IGBT Modules TT175N16SOF | Thyristor / Diode Modules DD435N40K | Thyristor / Diode Modules FF500R17KE4 | IGBT Modules TT600N16KOF | Thyristor / Diode Modules 1ED020I12-F2 | Gate Driver ICs BTS721L1 | Classic PROFET™ 12V | Automotive Smart High-Side Switch DF160R12W2H3F_B11 | IGBT Modules FF1400R17IP4P | IGBT Modules 2ED020I12-F2 | Gate Driver ICs XMC4400-F64K512 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 DDB6U75N16W1R_B11 | Bridge Rectifier & AC-Switches TT190N16SOF | Thyristor / Diode Modules TT330N16KOF | Thyristor / Diode Modules TT320N16SOF | Thyristor / Diode Modules 1ED020I12-B2 | Gate Driver ICs FF150R12RT4 | IGBT Modules ITS428L2 | PROFET™ | Industrial Smart High-Side Switch FF600R17ME4P | IGBT Modules FF900R12IP4D | IGBT Modules FS500R17OE4DP | IGBT Modules TT175N16SOF | Thyristor / Diode Modules DD435N40K | Thyristor / Diode Modules FF500R17KE4 | IGBT Modules TT600N16KOF | Thyristor / Diode Modules 1ED020I12-F2 | Gate Driver ICs BTS721L1 | Classic PROFET™ 12V | Automotive Smart High-Side Switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - F3L200R07PE4 - Infineon Technologies AG
Neubiberg, Germany
IGBT Modules
F3L200R07PE4
IGBT Modules F3L200R07PE4
EconoPACK™ 4 650 V 3-level phase leg IGBT module with Trench/Fieldstop IGBT4, Emitter Controlled 4 diode and NTC Summary of Features Increased blocking voltage capability to 650 V Extended Operation Temperature T (vj op) T(vj op) = 150°C VCE(sat) with positive Temperature Coefficient 4 kV AC 1min Insulation High mechanical robustness Integrated NTC temperature sensor Isolated Base Plate Standard Housing Benefits Compact Modules Easy and most reliable assembly No Plugs and Cables required Ideal for Low Inductive System Designs Potential Applications Designers who used this product also designed with FF900R12IP4D | IGBT Modules FS500R17OE4DP | IGBT Modules TT175N16SOF | Thyristor / Diode Modules DD435N40K | Thyristor / Diode Modules FF500R17KE4 | IGBT Modules TT600N16KOF | Thyristor / Diode Modules 1ED020I12-F2 | Gate Driver ICs BTS721L1 | Classic PROFET™ 12V | Automotive Smart High-Side Switch DF160R12W2H3F_B11 | IGBT Modules FF1400R17IP4P | IGBT Modules 2ED020I12-F2 | Gate Driver ICs XMC4400-F64K512 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 DDB6U75N16W1R_B11 | Bridge Rectifier & AC-Switches TT190N16SOF | Thyristor / Diode Modules TT330N16KOF | Thyristor / Diode Modules TT320N16SOF | Thyristor / Diode Modules 1ED020I12-B2 | Gate Driver ICs FF150R12RT4 | IGBT Modules ITS428L2 | PROFET™ | Industrial Smart High-Side Switch FF600R17ME4P | IGBT Modules FF900R12IP4D | IGBT Modules FS500R17OE4DP | IGBT Modules TT175N16SOF | Thyristor / Diode Modules DD435N40K | Thyristor / Diode Modules FF500R17KE4 | IGBT Modules TT600N16KOF | Thyristor / Diode Modules 1ED020I12-F2 | Gate Driver ICs BTS721L1 | Classic PROFET™ 12V | Automotive Smart High-Side Switch 1 2 3 4 5

EconoPACK™ 4 650 V 3-level phase leg IGBT module with Trench/Fieldstop IGBT4, Emitter Controlled 4 diode and NTC


Summary of Features

  • Increased blocking voltage capability to 650 V
  • Extended Operation Temperature T (vj op)
  • T(vj op) = 150°C
  • VCE(sat) with positive Temperature Coefficient
  • 4 kV AC 1min Insulation
  • High mechanical robustness
  • Integrated NTC temperature sensor
  • Isolated Base Plate
  • Standard Housing

Benefits

  • Compact Modules
  • Easy and most reliable assembly
  • No Plugs and Cables required
  • Ideal for Low Inductive System Designs

Potential Applications


Designers who used this product also designed with


  • FF900R12IP4D |
    IGBT Modules
  • FS500R17OE4DP |
    IGBT Modules
  • TT175N16SOF |
    Thyristor / Diode Modules
  • DD435N40K |
    Thyristor / Diode Modules
  • FF500R17KE4 |
    IGBT Modules
  • TT600N16KOF |
    Thyristor / Diode Modules
  • 1ED020I12-F2 |
    Gate Driver ICs
  • BTS721L1 |
    Classic PROFET™ 12V | Automotive Smart High-Side Switch
  • DF160R12W2H3F_B11 |
    IGBT Modules
  • FF1400R17IP4P |
    IGBT Modules
  • 2ED020I12-F2 |
    Gate Driver ICs
  • XMC4400-F64K512 BA |
    32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
  • DDB6U75N16W1R_B11 |
    Bridge Rectifier & AC-Switches
  • TT190N16SOF |
    Thyristor / Diode Modules
  • TT330N16KOF |
    Thyristor / Diode Modules
  • TT320N16SOF |
    Thyristor / Diode Modules
  • 1ED020I12-B2 |
    Gate Driver ICs
  • FF150R12RT4 |
    IGBT Modules
  • ITS428L2 |
    PROFET™ | Industrial Smart High-Side Switch
  • FF600R17ME4P |
    IGBT Modules
  • FF900R12IP4D |
    IGBT Modules
  • FS500R17OE4DP |
    IGBT Modules
  • TT175N16SOF |
    Thyristor / Diode Modules
  • DD435N40K |
    Thyristor / Diode Modules
  • FF500R17KE4 |
    IGBT Modules
  • TT600N16KOF |
    Thyristor / Diode Modules
  • 1ED020I12-F2 |
    Gate Driver ICs
  • BTS721L1 |
    Classic PROFET™ 12V | Automotive Smart High-Side Switch

1
2
3
4
5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Modules
F3L200R07PE4
IGBT Modules F3L200R07PE4
IGBT Modules IGBT Module 200A 650V

IGBT Modules IGBT Module 200A 650V

Supplier's Site Datasheet
 - 8386848 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Infineon range of IGBT Modules offer low switching loss for switching up to 60 Khz frequencies. The IGBTs span over a range of power modules like the ECONOPACK packages with collector emitter voltage at 1200V, PrimePACK IGBT half-bridge chopper modules with NTC up to 1600/1700V. The PrimePACK IGBT’s can be found in Industrial, commercial, construction and agricultural vehicles. The N-Channel TRENCHSTOP ^TM and Fieldstop IGBT Modules are suitable for hard switching and soft switching applications such as Inverters, UPS and Industrial drives. Package styles include: 62mm Modules, EasyPACK, EconoPACK^TM2/EconoP ACK^TM3/EconoPACK^TM 4 Configuration = Series Transistor Configuration = Series Maximum Continuous Collector Current = 200 A Maximum Collector Emitter Voltage = 650 V Maximum Gate Emitter Voltage = ±20V Channel Type = N Mounting Type = PCB Mount Package Type = ECONO4 Pin Count = 20 Switching Speed = 1MHz

The Infineon range of IGBT Modules offer low switching loss for switching up to 60 Khz frequencies. The IGBTs span over a range of power modules like the ECONOPACK packages with collector emitter voltage at 1200V, PrimePACK IGBT half-bridge chopper modules with NTC up to 1600/1700V. The PrimePACK IGBT’s can be found in Industrial, commercial, construction and agricultural vehicles. The N-Channel TRENCHSTOP ^TM and Fieldstop IGBT Modules are suitable for hard switching and soft switching applications such as Inverters, UPS and Industrial drives.
Package styles include: 62mm Modules, EasyPACK, EconoPACK^TM2/EconoPACK^TM3/EconoPACK^TM4
Configuration = Series
Transistor Configuration = Series
Maximum Continuous Collector Current = 200 A
Maximum Collector Emitter Voltage = 650 V
Maximum Gate Emitter Voltage = ±20V
Channel Type = N
Mounting Type = PCB Mount
Package Type = ECONO4
Pin Count = 20
Switching Speed = 1MHz

Supplier's Site

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED RS Components, Ltd.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number F3L200R07PE4 F3L200R07PE4 8386848
Product Name IGBT Modules IGBT Modules
VCES 650 volts
VCE(on) 1.55 volts
IC(max) 200 amps 200 amps
Package Type AG-ECONO4 ECONO4
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - FS75R07N2E4 - Infineon Technologies AG
Infineon Technologies AG
Specs
VCES 650 volts
VCE(on) 1.55 volts
IC(max) 75 amps
View Details
2 suppliers
N-Channel Power MOSFET - BSC060N10NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0060 ohms
View Details
IGBT Modules - FZ2400R17HP4_B2 - Infineon Technologies AG
Infineon Technologies AG
Specs
VCES 1700 volts
VCE(on) 1.9 volts
IC(max) 2400 amps
View Details
Automotive IGBT & CoolSiC™ MOSFET Modules - FF450R08A03P2 - Infineon Technologies AG
Specs
VCES 750 volts
VCE(on) 1.2 volts
IC(max) 900 amps
View Details