Infineon Technologies AG IGBT Modules DF80R07W1H5FP_B11

Description
EasyPACK™ 650 V, 100 A booster IGBT module with TRENCHSTOP™ 5 H5, CoolSiC™ Schottky diode, PressFIT contact technology and pre-applied Thermal Interface Material. Summary of Features Increased blocking voltage capability up to 650 V Low switching losses Low inductive design Al 2O3 Substrate with low thermal resistance Integrated NTC temperature sensor Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications 1-phase string inverter solutions Photovoltaic
Request a Quote
Description
EasyPACK™ 650 V, 100 A booster IGBT module with TRENCHSTOP™ 5 H5, CoolSiC™ Schottky diode, PressFIT contact technology and pre-applied Thermal Interface Material. Summary of Features Increased blocking voltage capability up to 650 V Low switching losses Low inductive design Al 2O3 Substrate with low thermal resistance Integrated NTC temperature sensor Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications 1-phase string inverter solutions Photovoltaic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

EasyPACK™ 650 V IGBT module with integrated CoolSiC™ Schottky diode and PressFIT contact technology, featuring a TRENCHSTOP™ 5 H5 IGBT transistor. The module has a maximum collector-emitter voltage of 650 V, a continuous collector current of 20 A, and a peak collector current of 80 A. The integrated diode supports a maximum reverse voltage of 650 V and a continuous forward current of 30 A. The module includes an integrated NTC thermistor with a resistance of 5 kΩ at 25 °C and uses an Al₂O₃ substrate. It is rated for an operating junction temperature range of -40 °C to 150 °C and complies with IEC 60286-3 and UL 94 V-0 standards. The package dimensions include a creepage distance of 16.35 mm and a clearance of 15.00 mm, with a weight of 23 g.

Datasheet Summary
Powered by GS/AI

EasyPACK™ 650 V IGBT module with integrated CoolSiC™ Schottky diode and PressFIT contact technology, featuring a TRENCHSTOP™ 5 H5 IGBT transistor. The module has a maximum collector-emitter voltage of 650 V, a continuous collector current of 20 A, and a peak collector current of 80 A. The integrated diode supports a maximum reverse voltage of 650 V and a continuous forward current of 30 A. The module includes an integrated NTC thermistor with a resistance of 5 kΩ at 25 °C and uses an Al₂O₃ substrate. It is rated for an operating junction temperature range of -40 °C to 150 °C and complies with IEC 60286-3 and UL 94 V-0 standards. The package dimensions include a creepage distance of 16.35 mm and a clearance of 15.00 mm, with a weight of 23 g.

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - DF80R07W1H5FP_B11 - Infineon Technologies AG
Neubiberg, Germany
IGBT Modules
DF80R07W1H5FP_B11
IGBT Modules DF80R07W1H5FP_B11
EasyPACK™ 650 V, 100 A booster IGBT module with TRENCHSTOP™ 5 H5, CoolSiC™ Schottky diode, PressFIT contact technology and pre-applied Thermal Interface Material. Summary of Features Increased blocking voltage capability up to 650 V Low switching losses Low inductive design Al 2O3 Substrate with low thermal resistance Integrated NTC temperature sensor Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications 1-phase string inverter solutions Photovoltaic

EasyPACK™ 650 V, 100 A booster IGBT module with TRENCHSTOP™ 5 H5, CoolSiC™ Schottky diode, PressFIT contact technology and pre-applied Thermal Interface Material.


Summary of Features

  • Increased blocking voltage capability up to 650 V
  • Low switching losses
  • Low inductive design
  • Al 2O3 Substrate with low thermal resistance
  • Integrated NTC temperature sensor

Benefits

  • Compact module concept
  • Optimized customer’s development cycle time and cost
  • Configuration flexibility

Applications

  • 1-phase string inverter solutions
  • Photovoltaic
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number DF80R07W1H5FP_B11
Product Name IGBT Modules
IC(max) 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKW20N60CT - AIKW20N60CT - Infineon Technologies AG
Specs
VCE(on) 600 volts
Switching Speed 0.0 to 30 kHz
tr 14 ns
View Details
 - 2ED21834S06JXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-14
Packing Method Tape Reel; Tape & Reel
View Details
Single IGBTs - 92-0235-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
2 suppliers