FF1700XTR17IE5D is a PrimePACK™3+ B-series IGBT module integrating TRENCHSTOP™ IGBT5 and Emitter Controlled 5 diodes with an NTC thermistor, designed for high-power applications such as wind turbines, high-power converters, motor drives, and railway drives. The module has a copper baseplate and a package with a comparative tracking index (CTI) greater than 400. It is rated for a collector-emitter voltage of 1700 V, continuous collector current of 1700 A, and peak repetitive collector current of 3400 A. The maximum junction temperature is 175 °C, and the module mass is 1400 g. Dimensions include a creepage distance of 36.0 mm between terminals and the heat sink, and 28.0 mm between terminals. The device complies with IEC 60747, IEC 60749, and IEC 60068 standards for industrial applications.
PrimePACK™ 3+ 1700 V, 1700 A dual IGBT module with .XT interconnection technology, TRENCHSTOP™ IGBT5, Emitter Controlled 5 diode and NTC. Optimized for MSC of wind turbine converters.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FF1700XTR17IE5D |
| Product Name | Power - IGBT - IGBT Modules - FF1700XTR17IE5D |
| VCES | 1700 volts |
| VCE(on) | 1.95 volts |
| IC(max) | 1700 amps |