62 mm 1700 V, 300 A chopper IGBT4 module with pre-applied Thermal Interface Material.
Summary of Features
designed for frequency controlled drives
UL/CSA Certification with UL1557 E83336
Overload capability up to 175 °C max
Optimized switching behaviour
RoHS compliant
Benefits
Flexibility
Optimal electrical performance
Highest reliability
Applications
Commercial, construction and agricultural vehicles (CAV)
General purpose motor drive - variating frequency and voltage
Motor Control
Photovoltaic
Uninterruptible power supplies (UPS)
62 mm 1700 V, 300 A chopper IGBT4 module with pre-applied Thermal Interface Material.
Summary of Features
- designed for frequency controlled drives
- UL/CSA Certification with UL1557 E83336
- Overload capability up to 175 °C max
- Optimized switching behaviour
- RoHS compliant
Benefits
- Flexibility
- Optimal electrical performance
- Highest reliability
Applications
- Commercial, construction and agricultural vehicles (CAV)
- General purpose motor drive - variating frequency and voltage
- Motor Control
- Photovoltaic
- Uninterruptible power supplies (UPS)