PrimePACK™2 1700 V, 650 A chopper IGBT module with IGBT4 and NTC.
Summary of Features
Extended Operation Temperature Tvj op
High DC Stability
High Current Density
Low Switching Losses
Tvj op = 150°C
Low VCE(sat)
Package with CTI > 400
High Creepage and Clearance Distances
High Power and Thermal Cycling Capability
Copper Base Plate
UL recognized
Benefits
High Power Density
Standardized housing
Applications
Commercial, construction and agricultural vehicles (CAV)
Motor Control
Wind
PrimePACK™2 1700 V, 650 A chopper IGBT module with IGBT4 and NTC.
Summary of Features
- Extended Operation Temperature Tvj op
- High DC Stability
- High Current Density
- Low Switching Losses
- Tvj op = 150°C
- Low VCE(sat)
- Package with CTI > 400
- High Creepage and Clearance Distances
- High Power and Thermal Cycling Capability
- Copper Base Plate
- UL recognized
Benefits
- High Power Density
- Standardized housing
Applications
- Commercial, construction and agricultural vehicles (CAV)
- Motor Control
- Wind