Acme Chip Technology Co., Limited Datasheets for Thyristors

Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators.
Thyristors: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
1.5AMP SENSITIVE DUAL SCR IN SOP
200 UA IGT SCR FOR PHELON
32 AMP STANDARD SCR TO-220 ISO
32 AMP STANDARD SCR TO-220 NON-I
32 AMP STANDARD SCR TO-263
40 AMP STANDARD SCR TO-220 ISO
40 AMP STANDARD SCR TO-220 NON-I
40 AMP STANDARD SCR TO-263
60 A 1200 V HALF-CONTROLLED BRID
60 A 1200 V THYRISTOR CONTROLLED
DIAC 27-37V 2A DO214
DIAC 30-34V 2A DO214
DIAC 30-40V 2A DO214
DIAC 32-36V 2A DO214
DIAC 32-40V 2A DO214
DIAC 34-38V 2A DO214
DIAC 35-45V 2A DO214
DIODE
HIGH TJ 400V 12A SCR TO220L
HIGH TJ 400V 12A SCR TO220R
HIGH TJ 400V 12A SCR TO263
HIGH TJ 400V 16A SCR TO220L
HIGH TJ 400V 16A SCR TO220R
HIGH TJ 400V 16A SCR TO263
HIGH TJ 400V 20A SCR TO220L
HIGH TJ 400V 20A SCR TO220R
HIGH TJ 400V 20A SCR TO263
HIGH TJ 400V 25A SCR TO220L
HIGH TJ 400V 25A SCR TO220R
HIGH TJ 400V 25A SCR TO263
HIGH TJ 600V 12A SCR TO263
HIGH TJ 600V 16A SCR TO263
HIGH TJ 600V 20A SCR TO263
HIGH TJ 600V 25A SCR TO263
HIGH TJ SCR 600V 32A TO220R
HIGH TJ SCR 600V 32A TO263
HT SCR 400V 20A TO220L AECQ
HT SCR 400V 20A TO220R AECQ
HT SCR 400V 20A TO263 AECQ
HT SCR 400V 25A TO220L AECQ
HT SCR 400V 25A TO220R AECQ
HT SCR 400V 25A TO263 AECQ
HT SCR 600V 20A TO220L ACEQ
HT SCR 600V 20A TO220L AECQ
HT SCR 600V 20A TO220R AECQ
HT SCR 600V 20A TO263 AECQ
HT SCR 600V 25A TO220L AECQ
HT SCR 600V 25A TO220R AECQ
HT SCR 600V 25A TO263 AECQ
SCR 1.2KV 25A TO220B
SCR 1.2KV 55A TO247J
SCR 1.2KV 55A TO3P
SCR 1.2KV 75A TO247S
SCR 1.2KV 8A TO220AB
SCR 1.5A 600V COMPAK
SCR 1.6KV 75A TO247S
SCR 12A 600V HI TEMP TO220L
SCR 1KV 10A ITO220AB
SCR 1KV 10A TO263
SCR 1KV 12A TO220AB
SCR 1KV 12A TO263
SCR 1KV 15A ITO220AB
SCR 1KV 20A ITO220AB
SCR 1KV 6A ITO220AB
SCR 1KV 6A TO263
SCR 1KV 8A ITO220AB
SCR 1KV 8A TO263
SCR 200V 1A TO92
SCR 200V 800MA DO214
SCR 2A SENSITIVE TO92
SCR 2KV 1490A W10
SCR 400MV 10A TO220AB
SCR 400V 1.5A TO92
SCR 400V 10A ITO220AB
SCR 400V 10A TO220AB
SCR 400V 10A TO263
SCR 400V 12A ITO220AB
SCR 400V 12A TO220R
SCR 400V 12A TO251AA
SCR 400V 12A TO252
SCR 400V 12A TO263
SCR 400V 15A TO220
SCR 400V 16A TO220L
SCR 400V 16A TO220R
SCR 400V 16A TO263
SCR 400V 20A TO220L
SCR 400V 20A TO220R
SCR 400V 20A TO263
SCR 400V 25A TO220L
SCR 400V 25A TO220R
SCR 400V 25A TO263
SCR 400V 40A TO220AB-R
SCR 400V 40A TO220AB
SCR 400V 6A ITO220AB
SCR 400V 6A TO220AB
SCR 400V 6A TO263
SCR 400V 800MA SOT89
SCR 400V 8A TO220AB
SCR 400V 8A TO263
SCR 600V 1.5A TO92
SCR 600V 10A ITO220AB
SCR 600V 10A TO220AB
SCR 600V 10A TO251AA
SCR 600V 10A TO252
SCR 600V 10A TO263
SCR 600V 12A ITO220AB
SCR 600V 12A TO220AB
SCR 600V 12A TO220C
SCR 600V 12A TO220L
SCR 600V 12A TO220R
SCR 600V 12A TO252
SCR 600V 12A TO263
SCR 600V 14A TO252
SCR 600V 16A ITO220AB
SCR 600V 16A TO220AB
SCR 600V 16A TO220B
SCR 600V 16A TO252
SCR 600V 16A TO263
SCR 600V 18A TO252
SCR 600V 20A ITO220AB
SCR 600V 20A TO220AB
SCR 600V 20A TO220L
SCR 600V 20A TO220R
SCR 600V 20A TO263
SCR 600V 25A TO220
SCR 600V 25A TO220AB
SCR 600V 25A TO220L
SCR 600V 25A TO220R
SCR 600V 25A TO263
SCR 600V 2A COMPAK SMD
SCR 600V 2A SOT223
SCR 600V 40A TO220B
SCR 600V 55A TO3P
SCR 600V 6A ITO220AB
SCR 600V 6A TO220AB
SCR 600V 6A TO263
SCR 600V 800MA SOT89
SCR 600V 800MA TO92
SCR 600V 8A ITO220AB
SCR 600V 8A TO251AA
SCR 600V 8A TO252
SCR 600V 8A TO263
SCR 650V 12A DPAK
SCR 650V 12A TO220B
SCR 800V 1.25A DO214
SCR 800V 10A TO263
SCR 800V 12A DPAK
SCR 800V 12A TO220AB
SCR 800V 12A TO220C
SCR 800V 12A TO263
SCR 800V 15A TO220 ISO
SCR 800V 25A TO220C
SCR 800V 500MA TO92
SCR 800V 55A TO3P
SCR 800V 6A TO263
SCR 800V 800MA TO92
SCR 800V 8A TO263
SCR SEN 800V 0.5A TO-92WB
SCR SEN 800V 1.5A TO-92WB
SCR SENSITIVE 800V 1.5A SOT223
SCR TO220L
SCR
SEN SCR 400V 1.5A 100 A TO92WB
SEN SCR 600V 1.5A 100 A SOT223
SEN SCR 600V 1.5A 100 A SOT89
SEN SCR 600V 1.5A 100 A TO92WB
SEN SCR 600V 1.5A 200 A SOT89
SEN SCR 600V 2A 200 ?A TO92WB
SEN SCR 800V .5A 100 ?A TO92WB
SEN SCR 800V 0.5A 30 UA TO92WB
SILICON RECT PLASTIC
THY SCR TO-220L
THY SI CONNTROLLED RECTIF
THY SURGE PROTECTIVE
THY T0220FP SPECIAL SCR
THY T092 SPECIAL SCR
THYR / DIODE MODULE DK BG-PS76-1
THYR / DIODE MODULE DK
THYRISTOR DO-15 T&R 4K
THYRISTOR DO-41 T&R 5K
THYRISTOR MODULE 1600V 110A
THYRISTOR MODULE 1600V 160A
THYRISTOR MODULE 1600V 200A
THYRISTOR MODULE 1600V 240A
THYRISTOR MODULE 1600V 500A
THYRISTOR MODULE 1600V 70A
THYRISTOR MODULE 1600V 90A
THYRISTOR MODULE 2000V 160A
THYRISTOR MODULE 800V 160A
THYRISTOR MODULE 800V 500A
THYRISTOR SURGE PROTECTION DEVIC
THYRISTOR TO92 T&R 2K
THYRISTOR/THYRISTORM ODULES 110 M
TRIAC 1KV 10A ITO220AB
TRIAC 1KV 10A TO220AB
TRIAC 1KV 15A ITO220AB
TRIAC 1KV 25A ITO220AB
TRIAC 1KV 40A TO218AC
TRIAC 1KV 40A TO218X
TRIAC 1KV 4A ITO220AB
TRIAC 1KV 6A ITO220AB
TRIAC 1KV 6A TO220AB
TRIAC 1KV 8A ITO220AB
TRIAC 1KV 8A TO220AB
TRIAC 600V 0.8A TO92
TRIAC 600V 12A TO220C
TRIAC 600V 16A TO220C
TRIAC 600V 40A TO3P
TRIAC 600V 4A DPAK
TRIAC 600V 8A DPAK
TRIAC 800V 10A TO220AB
TRIAC 800V 12A TO220AINS
TRIAC 800V 12A TO220B
TRIAC 800V 12A TO220C
TRIAC 800V 16A TO220AINS
TRIAC 800V 16A TO220B
TRIAC 800V 40A TO218AC
TRIAC 800V 40A TO3P
TRIAC 800V 4A DPAK
TRIAC 800V 6A TO220AINS
TRIAC 800V 8A DPAK
TRIAC 800V 8A TO220AINS
TRIAC ALTERNISTOR 1KV 10A TO220
TRIAC ALTERNISTOR 1KV 12A TO220
TRIAC ALTERNISTOR 1KV 15A TO220
TRIAC ALTERNISTOR 1KV 16A TO220
TRIAC ALTERNISTOR 1KV 25A TO220
TRIAC ALTERNISTOR 1KV 40A TO218
TRIAC ALTERNISTOR 1KV 40A TO218X
TRIAC ALTERNISTOR 1KV 6A ITO220
TRIAC ALTERNISTOR 1KV 6A TO220AB
TRIAC ALTERNISTOR 1KV 6A TO252
TRIAC ALTERNISTOR 1KV 8A ITO220
TRIAC ALTERNISTOR 1KV 8A TO220AB
TRIAC ALTERNISTOR 600V 16A TO263
TRIAC ALTERNISTOR 800V 10A TO263
TRIAC ALTERNISTOR 800V 16A TO263
TRIAC ALTERNISTOR 800V 25A TO263
TRIAC ALTERNSTR 1KV 10A ITO220AB
TRIAC ALTERNSTR 1KV 12A ITO220AB
TRIAC ALTERNSTR 1KV 16A ITO220AB
TRIAC ALTERNSTR 600V 16A TO220AB
TRIAC ALTERNSTR 800V 10A TO220AB
TRIAC ALTERNSTR 800V 12A TO220AB
TRIAC ALTERNSTR 800V 12A TO263AB
TRIAC ALTERNSTR 800V 16A TO220AB
TRIAC ALTERNSTR 800V 25A TO220AB
TRIAC ALTERNSTR 800V 30A TO220AB
TRIAC ALTERNSTR 800V 40A TO218AC
TRIAC ALTERNSTR 800V 40A TO218X
TRIAC ALTRNSTR 600V 16A ITO220AB
TRIAC ALTRNSTR 800V 12A ITO220AB
TRIAC ALTRNSTR 800V 16A ITO220AB
TRIAC ALTRNSTR 800V 25A ITO220AB
TRIAC TO220
TRIAC

<< Prev Next >>