TRIAC Standard 800V 40A Through Hole TO-3P Insulated
TRIAC 800V 40A TO3P
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 1655-2119-ND | SST41Z-800B |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-3P; TO-3; TO-3P-3, SC-65-3 | TO-3P-3, SC-65-3 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 800 volts |