Littelfuse, Inc. Low Power TRIAC up to 1200V QJ8010R5TP

Description
This 10A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry.Alternisto r type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 120 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This 10A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry.Alternisto r type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 120 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QJ8010R5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QJ8010R5TP
Low Power TRIAC up to 1200V QJ8010R5TP
This 10A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry.Alternisto r type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 120 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant

This 10A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry.Alternistor type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 120 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant

Supplier's Site Datasheet
TRIACs - 18-QJ8010R5TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 10A Through Hole TO-220AB

TRIAC Standard 800V 10A Through Hole TO-220AB

Buy Now Datasheet
Triac, 800V, 10A, To-220Ab Rohs Compliant Littelfuse - 74AJ1209 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 10A, To-220Ab Rohs Compliant Littelfuse
74AJ1209
Triac, 800V, 10A, To-220Ab Rohs Compliant Littelfuse 74AJ1209
TRIAC, 800V, 10A, TO-220AB ROHS COMPLIANT: YES

TRIAC, 800V, 10A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QJ8010R5TP
Discrete Semiconductor Products - Thyristors - TRIACs QJ8010R5TP
TRIAC 800V 10A TO220AB

TRIAC 800V 10A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Triacs Triacs
Product Number QJ8010R5TP 18-QJ8010R5TP-ND 74AJ1209 QJ8010R5TP
Product Name Low Power TRIAC up to 1200V TRIACs Triac, 800V, 10A, To-220Ab Rohs Compliant Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs
VDRM 800 volts 800 volts
VTM 1.6 volts
dv/dt 1000 V/us
IT(RMS) 10 amps 10 amps
Package Type TO-220; TO-220-3 TO-220-3
Unlock Full Specs
to access all available technical data