TRIAC Standard 800V 8A Through Hole TO-220AIns
TRIAC 800V 8A TO220AINS
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 1655-2243-ND | SST08A-800BW |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 800 volts |