Acme Chip Technology Co., Limited Datasheets for Thyristors

Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators.
Thyristors: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
4 A SENSITIVE GATE 200 ?A SCR IN
4 A SENSITIVE GATE 200 UA SCR IN
4 A SENSITIVE GATE SCR IN DPAK P
BIPOLAR MODULE-THYRISTOR/DIO DE E
MODULE THYRISTOR 105A ADD-A-PAK
MODULE THYRISTOR 230A MAGN-A-PAK
MODULE THYRISTOR 250A MAGN-A-PAK
MODULE THYRISTOR 27A ADD-A-PAK
MODULE THYRISTOR 45A ADD-A-PAK
MODULE THYRISTOR 60A ADD-A-PAK
MODULE THYRISTOR 75A ADD-A-PAK
MODULE THYRISTOR 95A ADD-A-PAK
SCR MODULE 1200V 355A INTAPAK
SCR MODULE 1600V 355A INTAPAK
SENSITIVE 0.8 A SCR THYRISTOR IN
TRIAC 600V 1A 8SO
TRIAC 600V 4A DPAK
TRIAC 600V 4A IPAK
TRIAC SENS GATE 600V 0.8A TO92-3
TRIAC SENS GATE 600V 1A TO92
TRIAC SENS GATE 800V 1A TO92-3
TRIAC TO92
WCR03-12M/TO92/STAND ARD MARKING
WCR03-12WM/SOT223/RE EL 7" Q1/T1
XL0840-TR

<< Prev