QVxx16xHx Series is designed with high dv/dt capability for AC switching and phase control applications, especially for inductive loads applications where high commutation performance is required. High TJ of 150°C Voltage capability of 600 V Surge capability of 200 A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen-free and RoHS compliant High dv/dt up to 1 kV/µs
TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220AB
TRIAC ALTERNSTR 600V 16A TO220AB
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | QV6016RH2TP | 18-QV6016RH2TP-ND | QV6016RH2TP |
| Product Name | Low Power TRIAC up to 1200V | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| VDRM | 600 volts | 600 volts | |
| VTM | 1.6 volts | ||
| dv/dt | 300 V/us | ||
| IT(RMS) | 16 amps | 16 amps |