TRIAC Standard 800V 8A Surface Mount DPAK
TRIAC Standard 800V 8A Surface Mount DPAK
TRIAC Standard 800V 8A Surface Mount DPAK
TRIAC 800V 8A DPAK
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 1655-SST08K-800SWDKR-ND | SST08K-800SW |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 800 volts |