Acme Chip Technology Co., Limited Datasheets for Thyristors
Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators.
Thyristors: Learn more
| Product Name | Notes |
|---|---|
| 1200 V , 40 A AUTOMOTIVE SCR THY | |
| 1200 V, 40 A AUTOMOTIVE GRADE AE | |
| 1200 V, 40 A AUTOMOTIVE GRADE SC | |
| 16 A 800 V HIGH TEMPERATURE SCR | |
| 1600VBRIDGE MODULE | |
| 30 A 1200 V AUTOMOTIVE GRADE SCR | |
| 50 A 1200 V HIGH TEMPERATURE SCR | |
| DIODE BG-PB501-1 | |
| DIODE BG-PB60-1 | |
| DIODE BG-T5726K-1 | |
| DIODE BG-T5814K0-1 | |
| DIODE BG-T7526K-1 | |
| DIODE BRIDGE 1000V 40A PACEPK | |
| DIODE | |
| HIGH POWER THYR / DIO BG-T7626K0 | |
| HIGH POWER THYR / DIO | |
| LA-T-BOND MODULE | |
| Linear IC's | |
| LOW POWER ECONO AG-ECONO2B-211 | |
| LOW POWER ECONO AG-ECONO2B-411 | |
| LT-BOND MODULE BG-PB50SB-1 | |
| LT-BOND MODULE | |
| MOD BRIDGE CC 25A 1000V D-19 | |
| MOD BRIDGE CC 25A 1200V D-19 | |
| MOD BRIDGE CC 25A 400V D-19 | |
| MOD BRIDGE CC 25A 800V D-19 | |
| MOD BRIDGE DBLR 25A 1000V D-19 | |
| MOD BRIDGE DBLR 25A 400V D-19 | |
| MOD BRIDGE DBLR SCR 25A 800V D-1 | |
| MOD BRIDGE SCR 25A 1000V PACEPAK | |
| MOD SCR 600V 25A PACE-PAK | |
| MODULE BRIDGE CC 40A 1000V D-19 | |
| MODULE BRIDGE CC 40A 1200V D-19 | |
| MODULE BRIDGE CC 40A 400V D-19 | |
| MODULE BRIDGE CC 40A 800V D-19 | |
| MODULE BRIDGE DBLR 40A 1000V D-1 | |
| MODULE BRIDGE DBLR 40A 400V D-19 | |
| MODULE BRIDGE DBLR 40A 600V D-19 | |
| MODULE BRIDGE DBLR 40A 800V D-19 | |
| MODULE POWER | |
| MODULE SCR BRIDGE 40A 1000V D-19 | |
| MODULE SCR BRIDGE 40A 1200V D-19 | |
| MODULE SCR BRIDGE 40A 400V D-19 | |
| MODULE SCR BRIDGE 40A 600V D-19 | |
| MODULE | |
| PHASE CONTROL THYRISTOR MODULE | |
| SCR 1.2KV 10A TO208AA | |
| SCR 1.2KV 125A TO209AC | |
| SCR 1.2KV 135A TO209AC | |
| SCR 1.2KV 16A TO220AB FP | |
| SCR 1.2KV 16A TO263AB | |
| SCR 1.2KV 172A TO209AC | |
| SCR 1.2KV 175A TO209AC | |
| SCR 1.2KV 25A D2PAK | |
| SCR 1.2KV 25A TO220AB | |
| SCR 1.2KV 25A TO263 | |
| SCR 1.2KV 25A TO263AB | |
| SCR 1.2KV 2913A A24 | |
| SCR 1.2KV 3080A A24 | |
| SCR 1.2KV 30A TO247AD | |
| SCR 1.2KV 3200A A24 | |
| SCR 1.2KV 35A TO208AA | |
| SCR 1.2KV 40A TO208AA | |
| SCR 1.2KV 40A TO220AB | |
| SCR 1.2KV 55A TO247AD | |
| SCR 1.2KV 79A TO247AD | |
| SCR 1.2KV 80A TO208AC | |
| SCR 1.4KV 175A TO209AC | |
| SCR 1.4KV 2913A A24 | |
| SCR 1.4KV 3080A A24 | |
| SCR 1.4KV 3200A A24 | |
| SCR 1.6KV 126A TO247-3 | |
| SCR 1.6KV 126A TO247AD | |
| SCR 1.6KV 16A TO263AB | |
| SCR 1.6KV 175A TO209AC | |
| SCR 1.6KV 25A TO263 | |
| SCR 1.6KV 25A TO263AB | |
| SCR 1.6KV 2913A A24 | |
| SCR 1.6KV 3080A A24 | |
| SCR 1.6KV 30A TO247AD | |
| SCR 1.6KV 3200A A24 | |
| SCR 1.6KV 55A TO247AD | |
| SCR 1.6KV 79A TO247-3 | |
| SCR 1.8KV 2913A A24 | |
| SCR 1.8KV 3080A A24 | |
| SCR 100V 25A TO208AA | |
| SCR 100V 35A TO208AA | |
| SCR 100V 40A TO208AA | |
| SCR 100V 80A TO208AC | |
| SCR 110A TO209AC | |
| SCR 1200V 40A | |
| SCR 1200V 60A | |
| SCR 12A 600V HI TEMP TO220L | |
| SCR 12A 600V HI TEMP TO220R | |
| SCR 12A 600V HI TEMP TO263 | |
| SCR 150V 25A TO208AA | |
| SCR 16A 600V HI TEMP TO-252 | |
| SCR 16A 600V HI TEMP TO220L | |
| SCR 16A 600V HI TEMP TO220R | |
| SCR 16A 600V HI TEMP TO263 | |
| SCR 1KV 10A TO208AA | |
| SCR 1KV 135A TO209AC | |
| SCR 1KV 25A TO208AA | |
| SCR 1KV 285A TO209AB | |
| SCR 1KV 35A TO208AA | |
| SCR 1KV 40A TO208AA | |
| SCR 1KV 610A A-PUK | |
| SCR 1KV 80A TO208AC | |
| SCR 2.2KV 2913A A24 | |
| SCR 2.2KV 6283A HOCKEY PUCK | |
| SCR 2.3KV 5969A HOCKEY PUCK | |
| SCR 2.4KV 2913A A24 | |
| SCR 2.6KV 6283A HOCKEY PUCK | |
| SCR 2.8KV 6283A HOCKEY PUCK | |
| SCR 200V 1.5A TO92 | |
| SCR 200V 25A TO208AA | |
| SCR 200V 275A TO93 | |
| SCR 200V 35A TO208AA | |
| SCR 200V 40A TO208AA | |
| SCR 200V 80A TO208AC | |
| SCR 20A 600V HI TEMP TO220L | |
| SCR 20A 600V HI TEMP TO220R | |
| SCR 20A 600V HI TEMP TO263 | |
| SCR 250V 25A TO208AA | |
| SCR 25A 600V HI TEMP TO220L | |
| SCR 25A 600V HI TEMP TO220R | |
| SCR 25A 600V HI TEMP TO263 | |
| SCR 25V 25A TO208AA | |
| SCR 2KV 2913A A24 | |
| SCR 2KV 3080A A24 | |
| SCR 3.2KV 5883A HOCKEY PUCK | |
| SCR 3.4KV 5883A HOCKEY PUCK | |
| SCR 3.6KV 5883A HOCKEY PUCK | |
| SCR 3.6KV 6480A HOCKEY PUCK | |
| SCR 300V 25A TO208AA | |
| SCR 3KV 5883A HOCKEY PUCK | |
| SCR 4.2KV 6480A HOCKEY PUCK | |
| SCR 4.4KV 5707A HOCKEY PUCK | |
| SCR 4.4KV 6480A HOCKEY PUCK | |
| SCR 4.5KV 5707A HOCKEY PUCK | |
| SCR 4.5KV 6480A HOCKEY PUCK | |
| SCR 400V 1.5A TO92 | |
| SCR 400V 10A TO208AA | |
| SCR 400V 125A TO209AC | |
| SCR 400V 165A TO209AC | |
| SCR 400V 172A TO209AC | |
| SCR 400V 175A TO209AC | |
| SCR 400V 2576A HOCKEY PUCK | |
| SCR 400V 25A TO208AA | |
| SCR 400V 285A TO209AB | |
| SCR 400V 35A TO208AA | |
| SCR 400V 40A TO208AA | |
| SCR 400V 4150A A24 | |
| SCR 400V 4A TO202 | |
| SCR 400V 80A TO208AC | |
| SCR 4KV 6480A HOCKEY PUCK | |
| SCR 5.2KV 5340A T17240L-1 | |
| SCR 500V 25A TO208AA | |
| SCR 50V 25A TO208AA | |
| SCR 600V 16A TO220F | |
| SCR 600V 2576A HOCKEY PUCK | |
| SCR 600V 25A TO208AA | |
| SCR 600V 2A SOT223 | |
| SCR 600V 35A TO208AA | |
| SCR 600V 40A TO208AA | |
| SCR 600V 4150A A24 | |
| SCR 600V 4A DPAK | |
| SCR 600V 800MA SOT23-3 | |
| SCR 600V 80A TO208AC | |
| SCR 650V 12A D2PAK | |
| SCR 700V 25A TO208AA | |
| SCR 800V 10A TO208AA | |
| SCR 800V 10A TO220AB | |
| SCR 800V 10A TO263AB | |
| SCR 800V 12.5A TO220AB | |
| SCR 800V 12.5A TO263 | |
| SCR 800V 12.5A TO263AB | |
| SCR 800V 125A TO209AC | |
| SCR 800V 135A TO209AC | |
| SCR 800V 165A TO209AC | |
| SCR 800V 16A TO263AB | |
| SCR 800V 172A TO209AC | |
| SCR 800V 175A TO209AC | |
| SCR 800V 1A TO92 | |
| SCR 800V 20A TO220F | |
| SCR 800V 2576A HOCKEY PUCK | |
| SCR 800V 25A TO263AB | |
| SCR 800V 285A TO209AB | |
| SCR 800V 30A IITO220E | |
| SCR 800V 30A TO220E | |
| SCR 800V 3200A A24 | |
| SCR 800V 35A TO208AA | |
| SCR 800V 40A TO208AA | |
| SCR 800V 40A TO220AB | |
| SCR 800V 80A TO208AC | |
| SCR 8KV 2770A T15040L-1 | |
| SCR 8KV 3600A T17240L-1 | |
| SCR 900V 1.25A TO92CR | |
| SCR BRIDGE 600V 25A PACE-PAK | |
| SCR BRIDGE 800V 40A PACE-PAK | |
| SCR DBL 2SCR 1200V 180A MAGNAPAK | |
| SCR DBL 2SCR 1200V 200A MAGNAPAK | |
| SCR DBL 2SCR 1200V 500A MAGNAPAK | |
| SCR DBL 2SCR 1600V 430A MAGNAPAK | |
| SCR DBL 2SCR 1600V 500A MAGNAPAK | |
| SCR DBL 2SCR 1800V 430A MAGNAPAK | |
| SCR DBL HISCR 1200V 200A MAGNPAK | |
| SCR DBL HISCR 1400V 230A MAGNPAK | |
| SCR DBL HISCR 1600V 170A MAGNPAK | |
| SCR DBL HISCR 1600V 230A MAGNPAK | |
| SCR DBL HISCR 1800V 430A MAGNPAK | |
| SCR HY-BRIDGE 1000V 25A PACE-PAK | |
| SCR HY-BRIDGE 1200V 25A PACE-PAK | |
| SCR HY-BRIDGE 1200V 40A PACE-PAK | |
| SCR HY-BRIDGE 400V 25A PACE-PAK | |
| SCR HY-BRIDGE 600V 40A PACE-PAK | |
| SCR HY-BRIDGE 800V 25A PACE-PAK | |
| SCR HY-BRIDGE 800V 40A PACE-PAK | |
| SCR MOD PWR 1200V 200A MAGNAPAK | |
| SCR MODULE 1.8KV 160A MODULE | |
| SCR MODULE 3600V 29900A DO200AE | |
| SCR MODULE 8000V 2770A DO200AE | |
| SCR PHASE CTRL 2400V 1600A | |
| SCR PHASE CTRL 4500V 3300A | |
| SCR PHASE CTRL 80A 300V TO-94 | |
| SCR PHASE CTRL MOD 1600V 2000A | |
| SCR PHASE CTRL MOD 550A 1600V | |
| SCR THYRISTOR TO92 | |
| SILICON CONTROLLED RECTIFIER - T | |
| STD THYR/DIODEN DISC BG-T10026K | |
| STD THYR/DIODEN DISC BG-T11126K | |
| STD THYR/DIODEN DISC BG-T7526K-1 | |
| THY T0220 SPECIAL SCR | |
| THYR / DIODE MODULE DK BG-PB60AT | |
| THYR / DIODE MODULE DK | |
| THYRISTOR ITO-220AB TUBE 50PCS | |
| THYRISTOR PH CTRL 2850A PUCK | |
| THYRISTOR TO220AB TUBE 50PCS | |
| THYRISTOR TO92 T&R 2K | |
| THYRISTOR | |
| TRIAC 400V 6A | |
| TRIAC 500V 40A TO48 | |
| TRIAC 600V 10A TO48 | |
| TRIAC 600V 25A TO3PF | |
| TRIAC 600V 40A TO48 | |
| TRIAC 600V 40A | |
| TRIAC 800V 12A TO220AB | |
| TRIAC 800V 12A TO220F | |
| TRIAC 800V 16A TO220 | |
| TRIAC 800V 16A TO220AB | |
| TRIAC 800V 40A TO48 | |
| TRIAC ALTERNISTOR 600V 12A D2PAK | |
| TRIAC ALTERNISTOR 600V 8A TO220 | |
| TRIAC ALTERNISTOR 800V 12A D2PAK | |
| TRIAC ALTERNISTOR 800V 12A TO220 | |
| TRIAC ALTERNISTOR 800V 16A D2PAK | |
| TRIAC ALTERNISTOR 800V 20A D2PAK | |
| TRIAC ALTERNISTOR 800V 50A TOP3I | |
| TRIAC ALTERNISTOR 800V 8A D2PAK | |
| TRIAC ALTERNISTOR 800V 8A TO220 | |
| TRIAC ALTERNSTR 800V 12A TO220AB | |
| TRIAC SENS GATE 400V 4A TO220 | |
| TRIAC SENS GATE 700V 4A TO220 | |
| TRIAC SENS GATE 800V 8A D2PAK |
| << Prev | Next >> |