These polyester nail brushes are part of the Vikan hygiene system and feature contoured blocks for a comfortable, sure grip and strong cleaning action. The block is 1.5" x 4.5" and the bristle length is 0.7". Brushes feature low water absorption polyester bristles with stainless steel staples. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 61579 |
| Product Name | nail brush w/stiff bristle green |
| Brush Type / Shape | Other Type / Shape; Nail Brush |