U.S. Plastic Corporation scrub brush w/stiff bristle black 61993

Description
Bristles are shorter on the back end which makes them stiffer for tough scrubbing applications. ON the front end, bristles are long and angled to more easily reach into corners. Brushes feature low water absorption polyester bristles with stainless steel staples. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy, Yellow - Uncooked Poultry.
Description
Bristles are shorter on the back end which makes them stiffer for tough scrubbing applications. ON the front end, bristles are long and angled to more easily reach into corners. Brushes feature low water absorption polyester bristles with stainless steel staples. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy, Yellow - Uncooked Poultry.

Suppliers

Company
Product
Description
Supplier Links
scrub brush w/stiff bristle black - 61993 - U.S. Plastic Corporation
Lima, OH, USA
scrub brush w/stiff bristle black
61993
scrub brush w/stiff bristle black 61993
Bristles are shorter on the back end which makes them stiffer for tough scrubbing applications. ON the front end, bristles are long and angled to more easily reach into corners. Brushes feature low water absorption polyester bristles with stainless steel staples. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy, Yellow - Uncooked Poultry.

Bristles are shorter on the back end which makes them stiffer for tough scrubbing applications. ON the front end, bristles are long and angled to more easily reach into corners. Brushes feature low water absorption polyester bristles with stainless steel staples. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy, Yellow - Uncooked Poultry.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Brushes
Product Number 61993
Product Name scrub brush w/stiff bristle black
Specific Product Type / Shape Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Anti Static Brushes - 2658699 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
View Details
Wire Brushes, Knot-style - 743105-A - Makita USA, Inc.
Specs
Specific Product Type / Shape End Brush
Rotary Speed 20000 rpm
Applications Dry
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details