U.S. Plastic Corporation Color Coded Short Handled Stiff Hand Brush 61999

Description
The re-designed hanging hole provides improved hygienic design by better access for cleaning and removal of dirt traps. The new shape of the hole allows easier docking of the brush onto hooks. The use of external angled design provides an improved hygienic finish by minimizing flat surfaces where liquids can lay. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy Yellow, - Uncooked Poultry.
Description
The re-designed hanging hole provides improved hygienic design by better access for cleaning and removal of dirt traps. The new shape of the hole allows easier docking of the brush onto hooks. The use of external angled design provides an improved hygienic finish by minimizing flat surfaces where liquids can lay. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy Yellow, - Uncooked Poultry.

Suppliers

Company
Product
Description
Supplier Links
Color Coded Short Handled Stiff Hand Brush - 61999 - U.S. Plastic Corporation
Lima, OH, USA
Color Coded Short Handled Stiff Hand Brush
61999
Color Coded Short Handled Stiff Hand Brush 61999
The re-designed hanging hole provides improved hygienic design by better access for cleaning and removal of dirt traps. The new shape of the hole allows easier docking of the brush onto hooks. The use of external angled design provides an improved hygienic finish by minimizing flat surfaces where liquids can lay. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy Yellow, - Uncooked Poultry.

The re-designed hanging hole provides improved hygienic design by better access for cleaning and removal of dirt traps. The new shape of the hole allows easier docking of the brush onto hooks. The use of external angled design provides an improved hygienic finish by minimizing flat surfaces where liquids can lay. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy Yellow, - Uncooked Poultry.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Specialty Brushes
Product Number 61999
Product Name Color Coded Short Handled Stiff Hand Brush
Brush Type / Shape Other Type / Shape; Hand Brush
Unlock Full Specs
to access all available technical data

Similar Products

Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Cup Brush Knot-twisted Wires with Ring, Double-row -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 8600 rpm
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Rectangular Filament - 0126000 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2 inch (50.8 mm)
View Details
Detroit Diesel Overhaul Automotive Brushes - DD-3 (53/71/92) - Brush Research Manufacturing Co., Inc.
Specs
Brush Type / Shape Other Type / Shape
Mounting None or Handheld
View Details