U.S. Plastic Corporation double blade bench squeegee-yellow 61601

Description
The intelligent design of these squeegees unites maximum efficiency with the highest level of hygiene. They have a durable, one-piece molded head with double blades that are held in place with locking cassette. The refill cassette is easy to replace with a special finger grip. They feature double splash guard for push or pull applications and a molded reverse edge scraper. These squeegees are made from FDA-compliant materials and they are autoclavable at temperatures up to 250 F/121 C. 6.5" handle included.
Description
The intelligent design of these squeegees unites maximum efficiency with the highest level of hygiene. They have a durable, one-piece molded head with double blades that are held in place with locking cassette. The refill cassette is easy to replace with a special finger grip. They feature double splash guard for push or pull applications and a molded reverse edge scraper. These squeegees are made from FDA-compliant materials and they are autoclavable at temperatures up to 250 F/121 C. 6.5" handle included.

Suppliers

Company
Product
Description
Supplier Links
double blade bench squeegee-yellow - 61601 - U.S. Plastic Corporation
Lima, OH, USA
double blade bench squeegee-yellow
61601
double blade bench squeegee-yellow 61601
The intelligent design of these squeegees unites maximum efficiency with the highest level of hygiene. They have a durable, one-piece molded head with double blades that are held in place with locking cassette. The refill cassette is easy to replace with a special finger grip. They feature double splash guard for push or pull applications and a molded reverse edge scraper. These squeegees are made from FDA-compliant materials and they are autoclavable at temperatures up to 250 F/121 C. 6.5" handle included.

The intelligent design of these squeegees unites maximum efficiency with the highest level of hygiene. They have a durable, one-piece molded head with double blades that are held in place with locking cassette. The refill cassette is easy to replace with a special finger grip. They feature double splash guard for push or pull applications and a molded reverse edge scraper. These squeegees are made from FDA-compliant materials and they are autoclavable at temperatures up to 250 F/121 C. 6.5" handle included.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Specialty Brushes
Product Number 61601
Product Name double blade bench squeegee-yellow
Brush Type / Shape Other Type / Shape; Squeegee
Unlock Full Specs
to access all available technical data

Similar Products

Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0117700 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 3 inch (76.2 mm)
View Details
R4120SC, 4 Inch Pittex Ring Section - 40042 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Pittex Ring
Brush Filament / Fill Material Abrasive Filament
Width 0.5000 inch (12.7 mm)
View Details
Static Seal-Static-Dissipative Brush - SFB115BL100CF - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Carbon Particles Bonded to Nylon
Features Antistatic; Electrically Conductive / Anti-Static
View Details