U.S. Plastic Corporation Color Coded Scrub Brush w/Stiff Bristles 61989

Description
Bristles are shorter on the back end which makes them stiffer for tough scrubbing applications. On the front end, bristles are long and angled to more easily reach into corners. Brushes feature low water absorption polyester bristles with stainless steel staples. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy, Yellow - Uncooked Poultry.
Description
Bristles are shorter on the back end which makes them stiffer for tough scrubbing applications. On the front end, bristles are long and angled to more easily reach into corners. Brushes feature low water absorption polyester bristles with stainless steel staples. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy, Yellow - Uncooked Poultry.

Suppliers

Company
Product
Description
Supplier Links
Color Coded Scrub Brush w/Stiff Bristles - 61989 - U.S. Plastic Corporation
Lima, OH, USA
Color Coded Scrub Brush w/Stiff Bristles
61989
Color Coded Scrub Brush w/Stiff Bristles 61989
Bristles are shorter on the back end which makes them stiffer for tough scrubbing applications. On the front end, bristles are long and angled to more easily reach into corners. Brushes feature low water absorption polyester bristles with stainless steel staples. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy, Yellow - Uncooked Poultry.

Bristles are shorter on the back end which makes them stiffer for tough scrubbing applications. On the front end, bristles are long and angled to more easily reach into corners. Brushes feature low water absorption polyester bristles with stainless steel staples. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy, Yellow - Uncooked Poultry.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Brushes
Product Number 61989
Product Name Color Coded Scrub Brush w/Stiff Bristles
Specific Product Type / Shape Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Abrasive Brushes - 1884101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
View Details
Wire Brushers, Knot Cup - 743201-5A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details