The intelligent design of these squeegees unites maximum efficiency with the highest level of hygiene. They have a durable, one-piece molded head with double blades that are held in place with locking cassette. The refill cassette is easy to replace with a special finger grip. They feature double splash guard for push or pull applications and a molded reverse edge scraper. These squeegees are made from FDA-compliant materials and they are autoclavable at temperatures up to 250 F/121 C. 6.5" handle included.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 61599 |
| Product Name | double blade bench squeegee-red |
| Brush Type / Shape | Other Type / Shape; Squeegee |