U.S. Plastic Corporation Color Coded Short Handled Stiff Hand Brush 61998

Description
The re-designed hanging hole provides improved hygienic design by better access for cleaning and removal of dirt traps. The new shape of the hole allows easier docking of the brush onto hooks. The use of external angled design provides an improved hygienic finish by minimizing flat surfaces where liquids can lay. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy Yellow, - Uncooked Poultry.
Description
The re-designed hanging hole provides improved hygienic design by better access for cleaning and removal of dirt traps. The new shape of the hole allows easier docking of the brush onto hooks. The use of external angled design provides an improved hygienic finish by minimizing flat surfaces where liquids can lay. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy Yellow, - Uncooked Poultry.

Suppliers

Company
Product
Description
Supplier Links
Color Coded Short Handled Stiff Hand Brush - 61998 - U.S. Plastic Corporation
Lima, OH, USA
Color Coded Short Handled Stiff Hand Brush
61998
Color Coded Short Handled Stiff Hand Brush 61998
The re-designed hanging hole provides improved hygienic design by better access for cleaning and removal of dirt traps. The new shape of the hole allows easier docking of the brush onto hooks. The use of external angled design provides an improved hygienic finish by minimizing flat surfaces where liquids can lay. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy Yellow, - Uncooked Poultry.

The re-designed hanging hole provides improved hygienic design by better access for cleaning and removal of dirt traps. The new shape of the hole allows easier docking of the brush onto hooks. The use of external angled design provides an improved hygienic finish by minimizing flat surfaces where liquids can lay. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy Yellow, - Uncooked Poultry.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Specialty Brushes
Product Number 61998
Product Name Color Coded Short Handled Stiff Hand Brush
Brush Type / Shape Other Type / Shape; Hand Brush
Unlock Full Specs
to access all available technical data

Similar Products

AP630, 6 Inch Narrow Crimp Wire Wheel - 41211 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7500 inch (19.05 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Twisted Brushes - Power Fitting Brushes - 06763 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Fitting Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 2.5 inch (63.5 mm)
View Details