U.S. Plastic Corporation Foam Tipped Long Lab Glassware Brush 80271

Description
Ergonomically designed wide, flat handle makes for easy rotating of brush. Excellent for all wide mouthed lab bottles, culture, volumetric graduated, filtering and many other kinds of long flasks, jugs and cylinders. This brush is tough, yet non-abrasive, and dishwasher safe. It works equally well on both plastic and glass bottles. It has a foam tip, soft bristled stem. Use with hot water and no detergents needed. Product dimensions are 20"L x 2"W x 0.5"H.
Description
Ergonomically designed wide, flat handle makes for easy rotating of brush. Excellent for all wide mouthed lab bottles, culture, volumetric graduated, filtering and many other kinds of long flasks, jugs and cylinders. This brush is tough, yet non-abrasive, and dishwasher safe. It works equally well on both plastic and glass bottles. It has a foam tip, soft bristled stem. Use with hot water and no detergents needed. Product dimensions are 20"L x 2"W x 0.5"H.

Suppliers

Company
Product
Description
Supplier Links
Foam Tipped Long Lab Glassware Brush - 80271 - U.S. Plastic Corporation
Lima, OH, USA
Foam Tipped Long Lab Glassware Brush
80271
Foam Tipped Long Lab Glassware Brush 80271
Ergonomically designed wide, flat handle makes for easy rotating of brush. Excellent for all wide mouthed lab bottles, culture, volumetric graduated, filtering and many other kinds of long flasks, jugs and cylinders. This brush is tough, yet non-abrasive, and dishwasher safe. It works equally well on both plastic and glass bottles. It has a foam tip, soft bristled stem. Use with hot water and no detergents needed. Product dimensions are 20"L x 2"W x 0.5"H.

Ergonomically designed wide, flat handle makes for easy rotating of brush. Excellent for all wide mouthed lab bottles, culture, volumetric graduated, filtering and many other kinds of long flasks, jugs and cylinders. This brush is tough, yet non-abrasive, and dishwasher safe. It works equally well on both plastic and glass bottles. It has a foam tip, soft bristled stem. Use with hot water and no detergents needed. Product dimensions are 20"L x 2"W x 0.5"H.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Specialty Brushes
Product Number 80271
Product Name Foam Tipped Long Lab Glassware Brush
Brush Type / Shape Scrub / Washout; Other Type / Shape; Laboratory Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Side Tuft Cleaning Brushes - 05900 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 2.25 inch (57.15 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Custom Door Sweep - A180DUR04BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Custom Door Sweep; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 84 to 120 inch (2134 to 3048 mm)
View Details