U.S. Plastic Corporation Color Coded Edge Bench Brushes 62350

Description
This is a dusting brush with a smooth, ergonomically designed handle. The medium strength bristles remove moist or medium sized particles, such as sugar, chocolate, pastry, vegetable peelings. It can also be used as a dustpan brush on floors. It is 1.6" wide x 14" long x 2.6" high. Medium bristles are 2" long. Materials of construction meet FDA standards. Block material is polypropylene and bristle material is polyester.
Description
This is a dusting brush with a smooth, ergonomically designed handle. The medium strength bristles remove moist or medium sized particles, such as sugar, chocolate, pastry, vegetable peelings. It can also be used as a dustpan brush on floors. It is 1.6" wide x 14" long x 2.6" high. Medium bristles are 2" long. Materials of construction meet FDA standards. Block material is polypropylene and bristle material is polyester.

Suppliers

Company
Product
Description
Supplier Links
Color Coded Edge Bench Brushes - 62350 - U.S. Plastic Corporation
Lima, OH, USA
Color Coded Edge Bench Brushes
62350
Color Coded Edge Bench Brushes 62350
This is a dusting brush with a smooth, ergonomically designed handle. The medium strength bristles remove moist or medium sized particles, such as sugar, chocolate, pastry, vegetable peelings. It can also be used as a dustpan brush on floors. It is 1.6" wide x 14" long x 2.6" high. Medium bristles are 2" long. Materials of construction meet FDA standards. Block material is polypropylene and bristle material is polyester.

This is a dusting brush with a smooth, ergonomically designed handle. The medium strength bristles remove moist or medium sized particles, such as sugar, chocolate, pastry, vegetable peelings. It can also be used as a dustpan brush on floors. It is 1.6" wide x 14" long x 2.6" high. Medium bristles are 2" long. Materials of construction meet FDA standards. Block material is polypropylene and bristle material is polyester.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Specialty Brushes
Product Number 62350
Product Name Color Coded Edge Bench Brushes
Brush Type / Shape Other Type / Shape; Bench Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Twisted Brushes - Condenser Tube Brushes - 09208 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 7.5 inch (190 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details