U.S. Plastic Corporation Color Coded Short Handled Stiff Hand Brush 61995

Description
The re-designed hanging hole provides improved hygienic design by better access for cleaning and removal of dirt traps. The new shape of the hole allows easier docking of the brush onto hooks. The use of external angled design provides an improved hygienic finish by minimizing flat surfaces where liquids can lay. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy Yellow, - Uncooked Poultry.
Description
The re-designed hanging hole provides improved hygienic design by better access for cleaning and removal of dirt traps. The new shape of the hole allows easier docking of the brush onto hooks. The use of external angled design provides an improved hygienic finish by minimizing flat surfaces where liquids can lay. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy Yellow, - Uncooked Poultry.

Suppliers

Company
Product
Description
Supplier Links
Color Coded Short Handled Stiff Hand Brush - 61995 - U.S. Plastic Corporation
Lima, OH, USA
Color Coded Short Handled Stiff Hand Brush
61995
Color Coded Short Handled Stiff Hand Brush 61995
The re-designed hanging hole provides improved hygienic design by better access for cleaning and removal of dirt traps. The new shape of the hole allows easier docking of the brush onto hooks. The use of external angled design provides an improved hygienic finish by minimizing flat surfaces where liquids can lay. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy Yellow, - Uncooked Poultry.

The re-designed hanging hole provides improved hygienic design by better access for cleaning and removal of dirt traps. The new shape of the hole allows easier docking of the brush onto hooks. The use of external angled design provides an improved hygienic finish by minimizing flat surfaces where liquids can lay. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy Yellow, - Uncooked Poultry.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Specialty Brushes
Product Number 61995
Product Name Color Coded Short Handled Stiff Hand Brush
Brush Type / Shape Other Type / Shape; Hand Brush
Unlock Full Specs
to access all available technical data

Similar Products

Hand Brushes - Steel Wire Hand Scratch Brushes - 00458-SS - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Steel Wire Hand Scratch Brushes
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Trim Length 1.19 inch (30.16 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Door Jamb - J140CLA04BL17 - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Door Jamb; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Width 0.7500 inch (19.05 mm)
View Details