U.S. Plastic Corporation nail brush w/stiff bristle red 61581

Description
These polyester nail brushes are part of the Vikan hygiene system and feature contoured blocks for a comfortable, sure grip and strong cleaning action. The block is 1.5" x 4.5" and the bristle length is 0.7". Brushes feature low water absorption polyester bristles with stainless steel staples. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C.
Description
These polyester nail brushes are part of the Vikan hygiene system and feature contoured blocks for a comfortable, sure grip and strong cleaning action. The block is 1.5" x 4.5" and the bristle length is 0.7". Brushes feature low water absorption polyester bristles with stainless steel staples. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C.

Suppliers

Company
Product
Description
Supplier Links
nail brush w/stiff bristle red - 61581 - U.S. Plastic Corporation
Lima, OH, USA
nail brush w/stiff bristle red
61581
nail brush w/stiff bristle red 61581
These polyester nail brushes are part of the Vikan hygiene system and feature contoured blocks for a comfortable, sure grip and strong cleaning action. The block is 1.5" x 4.5" and the bristle length is 0.7". Brushes feature low water absorption polyester bristles with stainless steel staples. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C.

These polyester nail brushes are part of the Vikan hygiene system and feature contoured blocks for a comfortable, sure grip and strong cleaning action. The block is 1.5" x 4.5" and the bristle length is 0.7". Brushes feature low water absorption polyester bristles with stainless steel staples. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Specialty Brushes
Product Number 61581
Product Name nail brush w/stiff bristle red
Brush Type / Shape Other Type / Shape; Nail Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Power Tube Brushes - 05300 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 5.5 inch (140 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
ProSeal Brush - F590CLA50PC - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 120 inch (3048 mm)
View Details