This is a dusting brush with a smooth, ergonomically designed handle. The medium strength bristles remove moist or medium sized particles, such as sugar, chocolate, pastry, vegetable peelings. It can also be used as a dustpan brush on floors. It is 1.6" wide x 14" long x 2.6" high. Medium bristles are 2" long. Materials of construction meet FDA standards. Block material is polypropylene and bristle material is polyester.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 62349 |
| Product Name | Color Coded Edge Bench Brushes |
| Brush Type / Shape | Other Type / Shape; Bench Brush |