U.S. Plastic Corporation double blade bench squeegee-white 61600

Description
The intelligent design of these squeegees unites maximum efficiency with the highest level of hygiene. They have a durable, one-piece molded head with double blades that are held in place with locking cassette. The refill cassette is easy to replace with a special finger grip. They feature double splash guard for push or pull applications and a molded reverse edge scraper. These squeegees are made from FDA-compliant materials and they are autoclavable at temperatures up to 250 F/121 C. 6.5" handle included.
Description
The intelligent design of these squeegees unites maximum efficiency with the highest level of hygiene. They have a durable, one-piece molded head with double blades that are held in place with locking cassette. The refill cassette is easy to replace with a special finger grip. They feature double splash guard for push or pull applications and a molded reverse edge scraper. These squeegees are made from FDA-compliant materials and they are autoclavable at temperatures up to 250 F/121 C. 6.5" handle included.

Suppliers

Company
Product
Description
Supplier Links
double blade bench squeegee-white - 61600 - U.S. Plastic Corporation
Lima, OH, USA
double blade bench squeegee-white
61600
double blade bench squeegee-white 61600
The intelligent design of these squeegees unites maximum efficiency with the highest level of hygiene. They have a durable, one-piece molded head with double blades that are held in place with locking cassette. The refill cassette is easy to replace with a special finger grip. They feature double splash guard for push or pull applications and a molded reverse edge scraper. These squeegees are made from FDA-compliant materials and they are autoclavable at temperatures up to 250 F/121 C. 6.5" handle included.

The intelligent design of these squeegees unites maximum efficiency with the highest level of hygiene. They have a durable, one-piece molded head with double blades that are held in place with locking cassette. The refill cassette is easy to replace with a special finger grip. They feature double splash guard for push or pull applications and a molded reverse edge scraper. These squeegees are made from FDA-compliant materials and they are autoclavable at temperatures up to 250 F/121 C. 6.5" handle included.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Specialty Brushes
Product Number 61600
Product Name double blade bench squeegee-white
Brush Type / Shape Other Type / Shape; Squeegee
Unlock Full Specs
to access all available technical data

Similar Products

Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0121000 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2.31 inch (58.72 mm)
View Details
Wire Stripping Wheel - AC2010 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.2362 to ? inch (6 to ? mm)
View Details
Cup Brush Knot-twisted Wires with Ring, Double-row -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 8600 rpm
View Details
Twisted Brushes - Miniature Twisted Brush Sets - 08032 - Tanis Incorporated
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Miniature Twisted Brush Sets
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Applications Finer or softer grits or filaments; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
View Details