U.S. Plastic Corporation double blade bench squeegee-blue 61598

Description
The intelligent design of these squeegees unites maximum efficiency with the highest level of hygiene. They have a durable, one-piece molded head with double blades that are held in place with locking cassette. The refill cassette is easy to replace with a special finger grip. They feature double splash guard for push or pull applications and a molded reverse edge scraper. These squeegees are made from FDA-compliant materials and they are autoclavable at temperatures up to 250 F/121 C. 6.5" handle included.
Description
The intelligent design of these squeegees unites maximum efficiency with the highest level of hygiene. They have a durable, one-piece molded head with double blades that are held in place with locking cassette. The refill cassette is easy to replace with a special finger grip. They feature double splash guard for push or pull applications and a molded reverse edge scraper. These squeegees are made from FDA-compliant materials and they are autoclavable at temperatures up to 250 F/121 C. 6.5" handle included.

Suppliers

Company
Product
Description
Supplier Links
double blade bench squeegee-blue - 61598 - U.S. Plastic Corporation
Lima, OH, USA
double blade bench squeegee-blue
61598
double blade bench squeegee-blue 61598
The intelligent design of these squeegees unites maximum efficiency with the highest level of hygiene. They have a durable, one-piece molded head with double blades that are held in place with locking cassette. The refill cassette is easy to replace with a special finger grip. They feature double splash guard for push or pull applications and a molded reverse edge scraper. These squeegees are made from FDA-compliant materials and they are autoclavable at temperatures up to 250 F/121 C. 6.5" handle included.

The intelligent design of these squeegees unites maximum efficiency with the highest level of hygiene. They have a durable, one-piece molded head with double blades that are held in place with locking cassette. The refill cassette is easy to replace with a special finger grip. They feature double splash guard for push or pull applications and a molded reverse edge scraper. These squeegees are made from FDA-compliant materials and they are autoclavable at temperatures up to 250 F/121 C. 6.5" handle included.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Specialty Brushes
Product Number 61598
Product Name double blade bench squeegee-blue
Brush Type / Shape Other Type / Shape; Squeegee
Unlock Full Specs
to access all available technical data

Similar Products

3
Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
FybRglass® Cone Wheel - Bagged - AE0280 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Applications Wire Stripping
View Details
Weldable Dock Leveler Seal - BT90CLA14BLKIT8 - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Dock Leveler Seal; End Brush
Trim Length 1.4 inch (35.56 mm)
Applications Sealing Gaps
View Details
Twisted Brushes - Laboratory Brushes - 06183 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Laboratory Brushes
Brush Filament / Fill Material Synthetic Filament; White Bristle
Length 16 inch (406 mm)
View Details