U.S. Plastic Corporation scrub brush w/stiff bristle yellow 61990

Description
Bristles are shorter on the back end which makes them stiffer for tough scrubbing applications. ON the front end, bristles are long and angled to more easily reach into corners. Brushes feature low water absorption polyester bristles with stainless steel staples. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy, Yellow - Uncooked Poultry.
Description
Bristles are shorter on the back end which makes them stiffer for tough scrubbing applications. ON the front end, bristles are long and angled to more easily reach into corners. Brushes feature low water absorption polyester bristles with stainless steel staples. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy, Yellow - Uncooked Poultry.

Suppliers

Company
Product
Description
Supplier Links
scrub brush w/stiff bristle yellow - 61990 - U.S. Plastic Corporation
Lima, OH, USA
scrub brush w/stiff bristle yellow
61990
scrub brush w/stiff bristle yellow 61990
Bristles are shorter on the back end which makes them stiffer for tough scrubbing applications. ON the front end, bristles are long and angled to more easily reach into corners. Brushes feature low water absorption polyester bristles with stainless steel staples. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy, Yellow - Uncooked Poultry.

Bristles are shorter on the back end which makes them stiffer for tough scrubbing applications. ON the front end, bristles are long and angled to more easily reach into corners. Brushes feature low water absorption polyester bristles with stainless steel staples. They are made from FDA compliant materials and they are autoclavable at temperatures up to 250 F/121 C. Color coding as follows: Green - Fruits and Vegetables, Blue - Cooked Foods, Red - Raw Meat, White - Dairy, Yellow - Uncooked Poultry.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Brushes
Product Number 61990
Product Name scrub brush w/stiff bristle yellow
Specific Product Type / Shape Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Scrubbing Brushes - 2874399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Applications Hand Cleaning
View Details
Wire Brushers, Crimped Cup - 743205-6 - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details