Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STRAINERS
SPIRAX SARCO, INC.
1630100 -- PUMP STRAINERS & FILTERS
Spirax Sarco, Inc.
Pump Strainers & Filters
1630100
Description
Y-type steam strainer,3/4in BSPP F-F
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Y-type steam strainer,3/4in BSPP F-F
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Pump Strainers & Filters
3656741
Pump Strainers & Filters
3656741
Y-type steam strainer,3/4in BSPP F-F
Y-type steam strainer,3/4in BSPP F-F
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Strainers
Product Number
3656741
Product Name
Pump Strainers & Filters
Pressure Rating
363 psi (255 m H2O)
Unlock Full Specs
to access all available technical data
Similar Products
Petersen Products Co.
Strainer Nylon Filter
938-9300-3
Specs
Strainer Style
Strainer Assembly
View Details
Vooner FloGard LLC
Osprey™ 49.00 Inch (in) Diameter (A) Gravity Strainer
10
Specs
Strainer Style
Strainer Assembly
Applications
Chemical; Food Processing
Features
Self Cleaning
View Details
Kuriyama of America, Inc.
12 in. Size Male Ball x Round Hole Strainer (Type B)|Master File
SLB-MRHS1200
Specs
Strainer Type
In-line Strainers
Width / Diameter
12 inch (305 mm)
View Details
Lee Co. (The)
Strainer, 106 Boss Mount, 304L
Specs
Strainer Style
Strainer Element
Applications
Ideal for lubrication systems or any other systems requiring coarse filtration.
Media
Liquid
View Details