One piece suction strainer for use in hydraulic reservoirs and tanks. These elements can be installed directly onto the pump suction line and should always be below the minimum fluid level of the tank. The end caps, inner support cylinder and filter media are epoxy bonded to form a one piece contrsuction.
Filtration Size = 125µm
Maximum Flow Rate = 180L/min
Connection Thread = BSP 2
Overall Length = 260mm
Overall Diameter = 86mm
Maximum Operating Temperature = +90°C
Thread Standard = BSP
Thread Size = 2in
RS Components, Ltd. | |
---|---|
Product Category | Strainers |
Product Number | 3319616 |
Strainer Type | Hydraulic Suction Strainers |
Applications | Hydraulic |
Media | Liquid |
Pipe Size | 2 inch (50.8 mm) |
Screen Opening | 0.0049 inches (0.1250 mm) |