Amphenol Commercial Products Modular Jacks RJHSE7361A1

Description
Modular Jacks, Modular Jacks, Input Output Connectors, 6P6C, Right angle, Shield, With LEDs, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJHSE7361A1.
Request a Quote Datasheet
Description
Modular Jacks, Modular Jacks, Input Output Connectors, 6P6C, Right angle, Shield, With LEDs, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJHSE7361A1.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jacks - RJHSE7361A1 - Amphenol Communications Solutions
Nashua, NH, United States
Modular Jacks
RJHSE7361A1
Modular Jacks RJHSE7361A1
Modular Jacks, Modular Jacks, Input Output Connectors, 6P6C, Right angle, Shield, With LEDs, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJHSE7361A1.

Modular Jacks, Modular Jacks, Input Output Connectors, 6P6C, Right angle, Shield, With LEDs, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJHSE7361A1.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - RJHSE7361A1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
RJHSE7361A1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks RJHSE7361A1-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded, EMI Finger

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded, EMI Finger

Buy Now Datasheet
Modular Connectors - RJHSE7361A1 - 764743-RJHSE7361A1 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - RJHSE7361A1
764743-RJHSE7361A1
Modular Connectors - RJHSE7361A1 764743-RJHSE7361A1
Manufacturer: Amphenol Commercial Products Win Source Part Number: 764743-RJHSE7361A1 Series: RJHSE Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 85°C Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Contact Material: Phosphor Bronze Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Orientation: 90° Angle (Right) Number of Ports: 1 LED Color: Yellow - Green Tab Direction: Up Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Commercial Products
Win Source Part Number: 764743-RJHSE7361A1
Series: RJHSE
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 85°C
Features: Board Lock
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Contact Material: Phosphor Bronze
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Orientation: 90° Angle (Right)
Number of Ports: 1
LED Color: Yellow - Green
Tab Direction: Up
Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - RJHSE7361A1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
RJHSE7361A1
Modular Connectors / Ethernet Connectors RJHSE7361A1
6P6C, RA, Shield, With LEDs

6P6C, RA, Shield, With LEDs

Buy Now
Singapore, Singapore
Electronic Connector
2022-RJHSE7361A1
Electronic Connector 2022-RJHSE7361A1
Modular Jack Connectors Product overview: RJHSE7361A1 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-RJHSE7361A1 can be used for catalog matching and distributor lookup.

Modular Jack Connectors Product overview: RJHSE7361A1 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-RJHSE7361A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN MOD JACK 6P6C R/A SHLD - 44-RJHSE7361A1 - Utmel Electronic Limited
Hong Kong, China
CONN MOD JACK 6P6C R/A SHLD
44-RJHSE7361A1
CONN MOD JACK 6P6C R/A SHLD 44-RJHSE7361A1
CONN MOD JACK 6P6C R/A SHLD

CONN MOD JACK 6P6C R/A SHLD

Supplier's Site
Modular Connectors / Ethernet Connectors - RJHSE7361A1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJHSE7361A1
Modular Connectors / Ethernet Connectors RJHSE7361A1
Modular Connectors / Ethernet Connectors RJ11 RA Shielded W/ LEDs

Modular Connectors / Ethernet Connectors RJ11 RA Shielded W/ LEDs

Buy Now Datasheet
6P6C, Ra, Shield, With Leds / Tray Amphenol Communications Solutions - 49X6845 - Newark, An Avnet Company
Chicago, IL, United States
6P6C, Ra, Shield, With Leds / Tray Amphenol Communications Solutions
49X6845
6P6C, Ra, Shield, With Leds / Tray Amphenol Communications Solutions 49X6845
6P6C, RA, Shield, With LEDs / Tray

6P6C, RA, Shield, With LEDs / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RJHSE7361A1 RJHSE7361A1-ND 764743-RJHSE7361A1 RJHSE7361A1 2022-RJHSE7361A1 44-RJHSE7361A1 RJHSE7361A1 49X6845
Product Name Modular Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors - RJHSE7361A1 Modular Connectors / Ethernet Connectors Electronic Connector CONN MOD JACK 6P6C R/A SHLD Modular Connectors / Ethernet Connectors 6P6C, Ra, Shield, With Leds / Tray Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Geometry Right Angle 90° Angle (Right)
Unlock Full Specs
to access all available technical data