Modular Jacks, Modular Jack - Verticals, Input Output Connectors 8P8C, Vertical, Shield, with LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJHSEN384.
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded, EMI Finger
8P8CVTshldWithLEDs
Connector
Modular Connectors / Ethernet Connectors RJHSEN384-8P8CVTshld
RJ45 CONNECTOR, JACK, 8P8C, 1 PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJHSEN384 | 664-RJHSEN384-ND | RJHSEN384 | RJHSEN384 | RJHSEN384 | 88AH8341 |
| Product Name | Modular Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, 1 Port, Th; Modular Connector Type Amphenol Communications Solutions | |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |