Modular Jacks, Modular Jacks, Input Output Connectors, 6P6C, RA, No Shield, No LEDs, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJHSE7060.
Manufacturer: Amphenol Commercial Products
Win Source Part Number: 104269-RJHSE7060
Packaging: Tray
Features: Board Lock
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Housing Material: Thermoplastic
Orientation: 90° Angle (Right)
Number of Ports: 1
Mounting: Through Hole
LED Color: Does Not Contain LED
Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Conn Modular Jack F 6 POS 1.02mm Solder RA Thru-Hole 6 Terminal 1 Port Cat 5 Tray Product overview: RJHSE7060 from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-RJHSE7060 can be used for catalog matching and distributor lookup.
6P6C, RA, No Shield, No LEDs
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | RJHSE7060 | 104269-RJHSE7060 | 366-RJHSE7060 | RJHSE7060 | 664-RJHSE7060-ND |
| Product Name | Modular Jacks | Modular Connectors - RJHSE7060 | Electronic Connector | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | |
| Gender | Female / Jack | ||||
| Geometry | Right Angle |