Amphenol Commercial Products RJMG RJMG161007101CR

Description
RJMG, RJMG, Input output Connectors, 1x1 10/100 without LED, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of RJ Magnetic, part number RJMG161007101CR
Request a Quote Datasheet
Description
RJMG, RJMG, Input output Connectors, 1x1 10/100 without LED, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of RJ Magnetic, part number RJMG161007101CR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJMG, RJMG, Input output Connectors, 1x1 10/100 without LED, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of RJ Magnetic, part number RJMG161007101CR

RJMG, RJMG, Input output Connectors, 1x1 10/100 without LED, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of RJ Magnetic, part number RJMG161007101CR

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJMG161007101CR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
RJMG161007101CR
Modular Connectors / Ethernet Connectors RJMG161007101CR
Rjmg 1x1 Tab Up 10/100 6u W/o Led

Rjmg 1x1 Tab Up 10/100 6u W/o Led

Buy Now
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 664-RJMG161007101CR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
664-RJMG161007101CR-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 664-RJMG161007101CR-ND
"RJMG 1X1 TAB UP 10/100 6U"" W/O L"

"RJMG 1X1 TAB UP 10/100 6U"" W/O L"

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - RJMG161007101CR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJMG161007101CR
Modular Connectors / Ethernet Connectors RJMG161007101CR
Modular Connectors / Ethernet Connectors Rjmg 1x1 Tab Up 10/100 6u" W/o Led

Modular Connectors / Ethernet Connectors Rjmg 1x1 Tab Up 10/100 6u" W/o Led

Buy Now
Rjmg 1X1 Tab Up 10/100 6U
Chicago, IL, United States
Rjmg 1X1 Tab Up 10/100 6U" W/o Led / Tray Amphenol Communications Solutions
90AH3465
Rjmg 1X1 Tab Up 10/100 6U" W/o Led / Tray Amphenol Communications Solutions 90AH3465
Rjmg 1x1 Tab Up 10/100 6u" W/o Led / Tray

Rjmg 1x1 Tab Up 10/100 6u" W/o Led / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number RJMG161007101CR RJMG161007101CR 664-RJMG161007101CR-ND RJMG161007101CR 90AH3465
Product Name RJMG Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors Rjmg 1X1 Tab Up 10/100 6U" W/o Led / Tray Amphenol Communications Solutions
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 1633-3 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Double End, Pin
View Details
2 suppliers
Hard Metric, Standard - 2684-104154-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NCV-ML2G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details