Modular Jacks, Modular Jack - Verticals, Input Output Connectors 8P8C, Vertical, Shield, with LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJHSEN381.
8P8C, Vertical, Shield, With LEDs
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded, EMI Finger
Modular Connectors / Ethernet Connectors 8P8C, Vertical, Shield, With LEDs
RJ45 CONNECTOR, JACK, 8P8C, 1 PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJHSEN381 | RJHSEN381 | 664-RJHSEN381-ND | RJHSEN381 | 88AH8340 |
| Product Name | Modular Jacks | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, 1 Port, Th; Modular Connector Type Amphenol Communications Solutions |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector |