Modular Jacks, Modular Jack - 8P8C, Right Angle, Single Port, Without Shield, No LEDs, Amphenol is one of the leading manufacturers of Modular Jacks. Contact us today for more details about part number RJHSEE080.
Modular Connectors / Ethernet Connectors RJ45 RA No Shield No LEDs Product overview: RJHSEE080 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-RJHSEE080 can be used for catalog matching and distributor lookup.
Win Source Part Number: 983125-RJHSEE080
Category: Connectors, Interconnects>Modula
Series: RJHSE
Features: Board Lock
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 6.00µin (0.152µm)
Package: Tray
Contact Material: Phosphor Bronze
Shielding: Unshielded
Housing Material: Thermoplastic
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 36
LED Color: Does Not Contain LED
Tab Direction: Up
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: RJHSEE08
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
8P8C, RA, No Shield, Single Port, No LEDs / Tube
Modular Connectors / Ethernet Connectors RJ45 RA No Shield No LEDs
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJHSEE080 | 2022-RJHSEE080 | 983125-RJHSEE080 | RJHSEE080-ND | 49X4409 | RJHSEE080 |
| Product Name | Modular Jacks | Electronic Connector | Connectors, Interconnects - Modular Connectors - Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | 8P8C, Ra, No Shield, Single Port, No Leds / Tube Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | ||
| Gender | Female / Jack | Female / Jack | ||||
| Geometry | Right Angle |