Amphenol Corporation Modular Jacks RJLSE4238101T

Description
Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 8P8C, SMT, Shield, Without LED, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJLSE4238101T.
Request a Quote Datasheet
Description
Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 8P8C, SMT, Shield, Without LED, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJLSE4238101T.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jacks - RJLSE4238101T - Amphenol Communications Solutions
Nashua, NH, United States
Modular Jacks
RJLSE4238101T
Modular Jacks RJLSE4238101T
Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 8P8C, SMT, Shield, Without LED, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJLSE4238101T.

Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 8P8C, SMT, Shield, Without LED, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJLSE4238101T.

Supplier's Site
Connectors Modular, Shielded / Filtered Plugs & Jacks - RJLSE4238101T - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, Shielded / Filtered Plugs & Jacks
RJLSE4238101T
Connectors Modular, Shielded / Filtered Plugs & Jacks RJLSE4238101T
CONN MOD JACK RJ45 8P8C 1 PORT SHIELD PCB TAIL

CONN MOD JACK RJ45 8P8C 1 PORT SHIELD PCB TAIL

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - RJLSE4238101TDKR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
RJLSE4238101TDKR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks RJLSE4238101TDKR-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - RJLSE4238101TTR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
RJLSE4238101TTR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks RJLSE4238101TTR-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - RJLSE4238101TCT-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
RJLSE4238101TCT-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks RJLSE4238101TCT-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - RJLSE4238101T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
RJLSE4238101T
Modular Connectors / Ethernet Connectors RJLSE4238101T
8P8C, SMT, Shielded, 1 Port

8P8C, SMT, Shielded, 1 Port

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions - 49X6903 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions
49X6903
Connector, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions 49X6903
CONNECTOR, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Shielding:Shielded RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet
8P8C, Smt, Shielded, 1 Port Rohs Compliant Amphenol Communications Solutions - 81AC9696 - Newark, An Avnet Company
Chicago, IL, United States
8P8C, Smt, Shielded, 1 Port Rohs Compliant Amphenol Communications Solutions
81AC9696
8P8C, Smt, Shielded, 1 Port Rohs Compliant Amphenol Communications Solutions 81AC9696
8P8C, SMT, SHIELDED, 1 PORT ROHS COMPLIANT: YES

8P8C, SMT, SHIELDED, 1 PORT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RJLSE4238101T RJLSE4238101T RJLSE4238101TDKR-ND RJLSE4238101T RJLSE4238101T 49X6903 81AC9696
Product Name Modular Jacks Connectors Modular, Shielded / Filtered Plugs & Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Connector, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions 8P8C, Smt, Shielded, 1 Port Rohs Compliant Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector; PC Card Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1231-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Gender Male / Plug
Current Rating 50.0 to ? amps
Number of Contacts 2 #
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Eurocard Connectors - 484822-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers