Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 8P8C, SMT, Shield, Without LED, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJLSE4238101.
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded
Modular Connectors / Ethernet Connectors 8P8C SMT Shielded 1 Port
RJ45 CONN, R/A JACK, 8P8C, 1PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJLSE4238101 | RJLSE4238101-ND | RJLSE4238101 | 49X6902 |
| Product Name | Modular Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Rj45 Conn, R/a Jack, 8P8C, 1Port, Smt; Modular Connector Type Amphenol Communications Solutions |
| Connector Type | Modular Connector and RJ Connector; PC Card Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle | ||
| Termination | Surface Mount | SMD/SMT |