Amphenol Corporation Modular Jacks RJHSE5M80

Description
Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 8P8C, RA, Shield, Without LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJHSE5M80.
Request a Quote Datasheet
Description
Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 8P8C, RA, Shield, Without LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJHSE5M80.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jacks - RJHSE5M80 - Amphenol Communications Solutions
Nashua, NH, United States
Modular Jacks
RJHSE5M80
Modular Jacks RJHSE5M80
Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 8P8C, RA, Shield, Without LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJHSE5M80.

Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 8P8C, RA, Shield, Without LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJHSE5M80.

Supplier's Site Datasheet
Ethernet Connectors - 2173981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
2173981
Ethernet Connectors 2173981
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Modular Connectors / Ethernet Connectors - RJHSE5M80 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
RJHSE5M80
Modular Connectors / Ethernet Connectors RJHSE5M80
8P8C RA Shield No LEDs

8P8C RA Shield No LEDs

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 664-RJHSE5M80-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
664-RJHSE5M80-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 664-RJHSE5M80-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 1 Port, Th; Modular Connector Type Amphenol Communications Solutions - 88AH8343 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1 Port, Th; Modular Connector Type Amphenol Communications Solutions
88AH8343
Rj45 Connector, Jack, 8P8C, 1 Port, Th; Modular Connector Type Amphenol Communications Solutions 88AH8343
RJ45 CONNECTOR, JACK, 8P8C, 1 PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1 PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - RJHSE5M80 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJHSE5M80
Modular Connectors / Ethernet Connectors RJHSE5M80
Modular Connectors / Ethernet Connectors RJHSE5M80-8P8C RA Shield No LEDs

Modular Connectors / Ethernet Connectors RJHSE5M80-8P8C RA Shield No LEDs

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number RJHSE5M80 2173981 RJHSE5M80 RJHSE5M80 664-RJHSE5M80-ND 88AH8343 RJHSE5M80
Product Name Modular Jacks Ethernet Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45 Connector, Jack, 8P8C, 1 Port, Th; Modular Connector Type Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-45 Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Male / Plug; Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50020-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NC2-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Ribbon Cable Connectors - 103309-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details