Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, single Port, Shield With Top and Side EMI Tabs, With LEDs , 1.27μm (50μin) Gold, Amphenol is one of the leading manufacturers of Modular Jacks. Contact us today for more details about part number RJE3A1881441.
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e
RJ45 CONN, R/A JACK, 8P8C, 1PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | RJE3A1881441 | 664-RJE3A1881441CT-ND | 78AJ1229 |
| Product Name | Modular Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Rj45 Conn, R/a Jack, 8P8C, 1Port, Smt; Modular Connector Type Amphenol Communications Solutions |
| Connector Type | Modular Connector and RJ Connector; PC Card Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector |
| Gender | Female / Jack | ||
| Geometry | Right Angle |