Amphenol Communications Solutions Modular Jacks RJE3A18814A2

Description
Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, single Port, Shield With Top and Side EMI Tabs, With Housing Pegs, With LEDs , 1.27μm (50μin) Gold, Amphenol is one of the leading manufacturers of Modular Jacks. Contact us today for more details about part number RJE3A18814A2.
Request a Quote Datasheet
Description
Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, single Port, Shield With Top and Side EMI Tabs, With Housing Pegs, With LEDs , 1.27μm (50μin) Gold, Amphenol is one of the leading manufacturers of Modular Jacks. Contact us today for more details about part number RJE3A18814A2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jacks - RJE3A18814A2 - Amphenol Communications Solutions
Nashua, NH, United States
Modular Jacks
RJE3A18814A2
Modular Jacks RJE3A18814A2
Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, single Port, Shield With Top and Side EMI Tabs, With Housing Pegs, With LEDs , 1.27μm (50μin) Gold, Amphenol is one of the leading manufacturers of Modular Jacks. Contact us today for more details about part number RJE3A18814A2.

Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, single Port, Shield With Top and Side EMI Tabs, With Housing Pegs, With LEDs , 1.27μm (50μin) Gold, Amphenol is one of the leading manufacturers of Modular Jacks. Contact us today for more details about part number RJE3A18814A2.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 664-RJE3A18814A2TR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
664-RJE3A18814A2TR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 664-RJE3A18814A2TR-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 664-RJE3A18814A2DKR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
664-RJE3A18814A2DKR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 664-RJE3A18814A2DKR-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 664-RJE3A18814A2CT-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
664-RJE3A18814A2CT-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 664-RJE3A18814A2CT-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e

Buy Now Datasheet
Rj45 Conn, R/a Jack, 8P8C, 1Port, Smt; Modular Connector Type Amphenol Communications Solutions - 78AJ1147 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, R/a Jack, 8P8C, 1Port, Smt; Modular Connector Type Amphenol Communications Solutions
78AJ1147
Rj45 Conn, R/a Jack, 8P8C, 1Port, Smt; Modular Connector Type Amphenol Communications Solutions 78AJ1147
RJ45 CONN, R/A JACK, 8P8C, 1PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

RJ45 CONN, R/A JACK, 8P8C, 1PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number RJE3A18814A2 664-RJE3A18814A2TR-ND 78AJ1147
Product Name Modular Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45 Conn, R/a Jack, 8P8C, 1Port, Smt; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector; PC Card Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data