Modular Jacks, Modular Jacks, Input Output Connectors, 8P8C, With Shield, Without LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE4E1881401.
Category: Connectors,Interconn
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions/Contacts: 8p8c (RJ45), 2 Power
Number of Ports: 16
Number of Rows: 2
Orientation: Horizontal
Cat5e, 8P8C Over USB Type C, With Shield
Connector
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e
Modular Connectors / Ethernet Connectors Cat5e Over USB C With Shield with LED
RJ45 CONNECTOR W/USB, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack with USB; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes
| Amphenol Communications Solutions | Win Source Electronics | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJE4E1881401 | RJE4E1881401 | RJE4E1881401 | RJE4E1881401-ND | RJE4E1881401 | 01AH2270 | |
| Product Name | Modular Jacks | Connectors,Interconnects | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Rj45 Connector W/usb, Jack, 8P8C, 1Port; Modular Connector Type Amphenol Communications Solutions | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector; USB | ||
| Gender | Female / Jack | Female / Jack | |||||
| Geometry | Right Angle | Right Angle |