Modular Jacks, Modular Jacks, Input Output Connectors, 8P8C, Cat5e over Cat6, Stacked, Shield, With LEDs, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number RJE1R288235413
8P8C, Cat5e over Cat6, Stacked, Shield,
Connector
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e, Cat6
RJ45 CONNECTOR, JACK, 8P8C, 2PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Orientation:Right AngleRoHS Compliant: Yes
Modular Connectors / Ethernet Connectors Cat5e over Cat6 2x1 With Shield with LED
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJE1R288235413 | RJE1R288235413 | RJE1R288235413 | RJE1R288235413-ND | 01AH2259 | RJE1R288235413 |
| Product Name | Modular Jacks | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Rj45 Connector, Jack, 8P8C, 2Port, Th; Modular Connector Type Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | Female / Jack | ||||
| Geometry | Right Angle | Right Angle | Right Angle | |||
| Termination | Through Hole | Through Hole |