Modular Jacks, Modular Jack - Right Angle, Input Output Connectors, 8P8C, Without Shield, Without LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE392880400.
RA, 8P8C, Two Port, No Shield, No LEDs
Connector
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Modular Connectors / Ethernet Connectors RA Two Port No shiield, no LED's
RJ45 CONNECTOR, JACK, 8P8C, 2PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJE392880400 | RJE392880400 | RJE392880400 | RJE392880400 | RJE392880400-ND | RJE392880400 | 01AH2263 |
| Product Name | Modular Jacks | Connectors | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, 2Port, Th; Modular Connector Type Amphenol Communications Solutions | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Gender | Female / Jack | Female / Jack | |||||
| Geometry | Right Angle | Right Angle |