Modular Jacks, Modular Jacks, Input Output Connectors, Vertical, 8P8C, Surface mount, No Shield, Tape and reel, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number RJE231880413T
Vertical, 8P8C, SMT, No Shield
Amphenol Communications Solutions
Amphenol Communications Solutions
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded
RJ45 CONNECTOR, JACK, 8P8C, 1 PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
RJ45 CONN, JACK, 8P8C, 1PORT, SMT ROHS COMPLIANT: YES
| Amphenol Communications Solutions | Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJE231880413T | RJE231880413T | 2173936 | 664-RJE231880413TTR-ND | 88AH8330 | 09AK7259 |
| Product Name | Modular Jacks | Modular Connectors / Ethernet Connectors | Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Rj45 Connector, Jack, 8P8C, 1 Port, Smt; Modular Connector Type Amphenol Communications Solutions | Rj45 Conn, Jack, 8P8C, 1Port, Smt Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Modular Connector and RJ Connector; PC Card Connector | Modular Connector and RJ Connector | RJ-45 | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector |