Modular Jacks, Modular Jack - High Performance, Input Output Connectors 8P8C, CAT6, Shield, With LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE5918854A1.
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat6
8P8C, RA, CAT6, Shield, Standard Profile
Connector
RJ45 CONN, R/A JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJE5918854A1 | 664-RJE5918854A1-ND | RJE5918854A1 | RJE5918854A1 | 92Y3914 |
| Product Name | Modular Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Rj45 Conn, R/a Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions | |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | ||||
| Geometry | Right Angle |