Modular Jacks, Modular Jacks, Input Output Connectors, 8P8C, With Shield, With LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE4E1881411.
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e
Cat5e, 8P8C Over USB Type C, With Shield
RJ45 CONNECTOR W/USB, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack with USB; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors Cat5e Over USB C With Shield with LED
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJE4E1881411 | RJE4E1881411-ND | RJE4E1881411 | 01AH2271 | RJE4E1881411 |
| Product Name | Modular Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Rj45 Connector W/usb, Jack, 8P8C, 1Port; Modular Connector Type Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector; USB | Modular Connector and RJ Connector |
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Right Angle | Right Angle |