Amphenol Communications Solutions Modular Jacks RJE3A1881402

Description
Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, Single Port, Shield With Top and Side EMI Tabs, With Housing Pegs, No LEDs , 1.27μm (50μin) Gold, Amphenol is one of the leading manufacturers of Modular Jacks. Contact us today for more details about part number RJE3A1881402.
Request a Quote Datasheet
Description
Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, Single Port, Shield With Top and Side EMI Tabs, With Housing Pegs, No LEDs , 1.27μm (50μin) Gold, Amphenol is one of the leading manufacturers of Modular Jacks. Contact us today for more details about part number RJE3A1881402.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jacks - RJE3A1881402 - Amphenol Communications Solutions
Nashua, NH, United States
Modular Jacks
RJE3A1881402
Modular Jacks RJE3A1881402
Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, Single Port, Shield With Top and Side EMI Tabs, With Housing Pegs, No LEDs , 1.27μm (50μin) Gold, Amphenol is one of the leading manufacturers of Modular Jacks. Contact us today for more details about part number RJE3A1881402.

Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, Single Port, Shield With Top and Side EMI Tabs, With Housing Pegs, No LEDs , 1.27μm (50μin) Gold, Amphenol is one of the leading manufacturers of Modular Jacks. Contact us today for more details about part number RJE3A1881402.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 664-RJE3A1881402TR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
664-RJE3A1881402TR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 664-RJE3A1881402TR-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 664-RJE3A1881402CT-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
664-RJE3A1881402CT-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 664-RJE3A1881402CT-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 664-RJE3A1881402DKR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
664-RJE3A1881402DKR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 664-RJE3A1881402DKR-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e

Buy Now Datasheet
Rj45 Conn, R/a Jack, 8P8C, 1Port, Smt; Modular Connector Type Amphenol Communications Solutions - 78AJ1215 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, R/a Jack, 8P8C, 1Port, Smt; Modular Connector Type Amphenol Communications Solutions
78AJ1215
Rj45 Conn, R/a Jack, 8P8C, 1Port, Smt; Modular Connector Type Amphenol Communications Solutions 78AJ1215
RJ45 CONN, R/A JACK, 8P8C, 1PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

RJ45 CONN, R/A JACK, 8P8C, 1PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number RJE3A1881402 RJE3A1881402 664-RJE3A1881402TR-ND 78AJ1215
Product Name Modular Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45 Conn, R/a Jack, 8P8C, 1Port, Smt; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector; PC Card Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data